EN
  • EN
  • DE

OHD3-130B

Part No OHD3-130B
Manufacturer Kemet
Catalog Temperature Sensors - Thermostats - Mechanical
Description THERMOSTAT 130DEG C MOD SLDR LUG  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Thermostats - Mechanical - Industrial
Mfr KEMET
Series OHD™ Thermal Guard
Package Bulk
Circuit SPST-NC
Switching Temperature 266°F (130°C)
Current Rating - AC 0.3A (100V)
Current Rating - DC 0.3A (100V)
Tolerance ±9°F (±5°C)
Switching Cycles 100K
Termination Style Solder Lug
Mounting Type Chassis Mount
Package / Case Module
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Other Names USEO3130B00000,399-20059
Standard Package 1,000
Win Source Part Number 1083106-OHD3-130B
Ultra Librarian 3D Model Ultra Librarian OHD3-130B CAD Model

Description

The OHD3-130B temperature sensor from Kemet is a mechanical industrial sensor with an SPST-NC circuit.

  • Sensor Type: Temperature Sensor
  • Manufacturer: Kemet
  • Circuit: SPST-NC
  • Switching Temperature: 266℉ (130℃)
  • Tolerance: ±9℉ (±5℃)
  • Mounting Type: Chassis Mount
  • Termination Style: Solder Lug
  • Sensor Type: Module
  • Standard Package: 1,000
  • Switching Cycle: 100K
  • Current Rating (AC): 0.3A (100V)
  • Current Rating (DC): 0.3A (100V)
  • Temperature Range: -40℃ to 110℃
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8536.50.9065
  • Other Names: USEO3130B00000, 399-20059

You May Also Be Interested in

Sensata-Airpax
THERMOSTAT 85DEG C NO TO220-2
Lowest to $1.4414
Kemet
KEMET, TRS-, TEMPERATURE SENSORS /
Need more? Email Us
Honeywell
THERMOSTAT 150DEG C SPST-NC CYL /
Need more? Email Us
Cantherm
THERMOSTAT 95DEG C SPST-NC 2SIP
Need more? Email Us
Sensata-Airpax
THERMOSTAT 70DEG C NO TO220-2
Need more? Email Us
Kemet
THERMOSTAT 40DEG C SPST-NC MOD
Lowest to $7.5780
Honeywell
THERMOSTAT CYLINDER W/ FLANGE QC
Lowest to $34.3404
Honeywell
THERMOSTAT CYLINDER W/ FLANGE QC
Need more? Email Us
Honeywell
THERMAL-COMMERCIAL THERMAL /
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess