EN
  • EN
  • DE

UCC27201DRG4

Part No UCC27201DRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 120V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver 8-SOIC -40 to 140
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Fall Time 7 ns
Frequency 1 MHz
Lead Free Contains Lead
Maximum Operating Temperature 140 °C
Max Output Current 3 mA
Max Power Dissipation 1.3 W
Max Supply Current 5.5 mA
Max Supply Voltage 17 V
Min Operating Temperature -40 °C
Min Supply Voltage 8 V
Mount Surface Mount
Nominal Supply Current 5.5 mA
Number of Drivers 2
Number of Outputs 2
Number of Pins 8
Operating Supply Voltage 12 V
Output Current 3 A
Packaging Tape and Reel
Power Dissipation 1.3 W
Propagation Delay 20 ns
Radiation Hardening No
Rise Time 8 ns
RoHS Compliant
Turn-Off Delay Time 1 ns
Turn-On Delay Time 1 ns
Weight 72.603129 mg
Win Source Part Number 1102033-UCC27201DRG4
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCC27201DRG4 CAD Model

Description

The UCC27201DRG4 by Texas Instruments is a robust, high-frequency, high-side and low-side driver designed for efficient power management and signal amplification in a variety of applications. This driver IC is specifically engineered to drive both N-channel MOSFETs and IGBTs, making it a versatile choice for designers looking to optimize their power conversion systems.

Featuring a maximum bootstrap supply voltage of 120V, the UCC27201DRG4 is capable of delivering high performance in demanding environments. The device offers a source current of 2.5A and a sink current of 2.5A, ensuring strong gate drive capability. This results in faster switching times, reduced switching losses, and improved overall efficiency in applications such as DC-DC converters, motor controllers, and power inverters.

With an integrated high-voltage level-shift circuitry, the UCC27201DRG4 provides excellent electrical isolation between the high-side and low-side outputs. This feature is crucial for protecting low-voltage circuitry from high-voltage transients and enables the device to operate effectively in high-side up to 120V or bootstrapped applications.

The driver comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Additionally, it features a wide operating temperature range from -40°C to 140°C, allowing for reliable operation in extreme conditions.

Safety and reliability are key aspects of the UCC27201DRG4, with under-voltage lockout (UVLO) for both high-side and low-side drivers, ensuring that the device operates only when the supply voltage is within an acceptable range. This protects both the driver and the switching device from potential damage due to insufficient gate voltage.

To sum up, the Texas Instruments UCC27201DRG4 is an advanced, high-performance driver IC that offers a combination of high-speed operation, robust power handling, and reliable protection features. It is an excellent choice for engineers looking to enhance the efficiency and durability of their power management systems.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
DC to DC Controller Dual-OUT Synchronous Step-Down 3.5V to 36 28-Pin TQFN-EP T/R
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,760 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess