EN
  • EN
  • DE

PHE842MA4220MR17

Part No PHE842MA4220MR17
Manufacturer Kemet
Catalog Custom Parts (N - R)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1161627-PHE842MA4220MR17
Categories Custom Parts
Manufacturer Kemet
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHE842MA4220MR17 CAD Model

Description

The PHE842MA4220MR17 is a class X2 metallized polypropylene film capacitor manufactured by Kemet. This capacitor is designed for interference suppression and safety applications in across-the-line configurations. It provides reliable performance and meets stringent safety standards.

Applications

  • Power supplies: Used in power supplies for filtering and noise suppression.
  • Household appliances: Employed in appliances such as washing machines, refrigerators, and ovens for safety and interference suppression.
  • Lighting ballasts: Used in electronic lighting ballasts to suppress electromagnetic interference.
  • Industrial equipment: Applied in industrial machinery and control systems for robust performance in harsh environments.

Features

  • Self-healing properties: Maintains performance even after minor breakdowns in the dielectric film.
  • Excellent interference suppression: Reduces electromagnetic interference (EMI) in various applications.
  • High stability: Offers stable capacitance and low losses over a wide range of temperatures and frequencies.
  • Safety approvals: Approved by various safety agencies for use in safety-critical applications.
  • Flame-retardant epoxy resin coating: Provides protection against environmental factors and enhances safety.

Benefits

  • Improved safety: Provides a high degree of safety in electrical circuits and equipment.
  • Reduced EMI: Minimizes electromagnetic interference, ensuring reliable operation of electronic devices.
  • Extended lifespan: Offers long-term stability and reliability, extending the lifespan of equipment.
  • Cost-effective solution: Provides a cost-effective solution for interference suppression and safety applications.
  • Compliance with standards: Meets or exceeds relevant safety standards, ensuring compliance with regulatory requirements.

Technical Specifications: The PHE842MA4220MR17 has a capacitance of 0.22 µF and a voltage rating of 275 VAC. The operating temperature range is typically -40°C to +110°C. It features a lead spacing of 22.5 mm and comes in a box-type case with flame-retardant epoxy resin coating. Approvals include ENEC, UL, and cUL.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Intel
Need more? Email Us
NANYA
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Richtek USA Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess