EN
  • EN
  • DE

SSB44-180LF

Part No SSB44-180LF
Manufacturer Kemet
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962236-SSB44-180LF
Categories OEM Parts( S )
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSB44-180LF CAD Model

Description

The SSB44-180LF is a common mode choke designed and manufactured by Kemet. These chokes are designed to suppress common-mode noise in various electronic applications. Common-mode chokes are essential for reducing electromagnetic interference (EMI) and improving signal integrity.

Applications:

  • Power Line Filtering: Used in power supplies to filter common-mode noise from AC power lines.
  • Signal Line Filtering: Employed in signal lines, such as USB, Ethernet, and HDMI, to reduce noise and improve signal quality.
  • Motor Drive Systems: Used in motor drives to suppress noise generated by the motor and inverter.
  • Audio Equipment: Improves audio quality by reducing noise in audio circuits.
  • Communication Equipment: Used in telecommunication equipment to reduce noise and improve signal integrity.

Features:

  • Common Mode Noise Suppression: Designed to attenuate common mode noise effectively.
  • High Impedance: Provides high impedance to common mode currents.
  • Low Differential Mode Impedance: Maintains low impedance for differential mode signals to avoid signal distortion.
  • Compact Size: Small form factor allows for easy integration into electronic circuits.
  • Wide Frequency Range: Effective across a broad frequency range.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) standards.

Benefits:

  • Reduced EMI: Effectively suppresses common-mode noise, reducing electromagnetic interference.
  • Improved Signal Integrity: Enhances signal quality by reducing noise on signal lines.
  • Enhanced System Reliability: Protects sensitive circuits from noise-related malfunctions.
  • Easy Integration: Compact size and through-hole mounting simplify integration into circuit designs.
  • Compliance with Standards: Helps electronic devices meet regulatory EMI/EMC standards.

Additional Details:

The SSB44-180LF features a ferrite core material optimized for high performance in noise suppression. The through-hole mounting style ensures secure and reliable connection to the circuit board. The choke is designed to handle high currents without saturation. The device is constructed to withstand a wide range of operating temperatures, ensuring reliable performance in harsh environments. The common mode choke is an essential component for ensuring reliable and compliant electronic systems.

You May Also Be Interested in

Level One
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess