The T491A105K035AT7621 is a T491 series surface-mount solid tantalum capacitor manufactured by Kemet. It features a robust design for general-purpose applications demanding reliable performance and a stable capacitance across a broad range of operating conditions.
Applications
- Bypass and decoupling in digital circuits.
- Filtering in power supplies.
- DC-DC converters.
- General purpose applications in telecommunications equipment.
- Consumer electronics applications.
Features
- Surface mount design for automated assembly.
- Standard grade T491 series.
- Solid tantalum capacitor.
- Molded case.
- A case size.
- Capacitance of 1.0 uF.
- Voltage rating of 35 VDC.
- Tolerance of 10%.
Benefits
- Stable and reliable capacitance across a broad temperature range.
- Reduced board space due to surface-mount design.
- Long operational life.
- Suitable for high-volume automated assembly.
- RoHS compliant.
Additional Details
The T491 series is known for its robust construction and stable electrical characteristics. The 'A' case size is a common and compact form factor. The 1.0 uF capacitance and 35 VDC voltage rating make it suitable for various general-purpose applications. The 10% tolerance indicates the acceptable variation in the actual capacitance value.
The T491A105K035AT7621 is a reliable choice for designers seeking a stable and dependable tantalum capacitor for their electronic circuits.