EN
  • EN
  • DE

BTA16-700SW

Part No BTA16-700SW
Manufacturer Kersemi Electronic Co., Ltd.
Catalog END - OF - LIFE
Description 16 A Snubberless6, logic level and standard Triacs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Kersemi Electronic Co., Ltd.
Win Source Part Number 1155242-BTA16-700SW
Manufacturer Homepage www.kersemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA16-700SW CAD Model

Description

The BTA16-700SW is a 16A Triac manufactured by Kersemi Electronic Co., Ltd. It is designed for AC switching applications such as phase control in dimmers, motor speed controls, and other similar applications where controlling AC power is needed.

Applications:

  • Light Dimmers: Controlling the brightness of incandescent and some LED lighting.
  • Motor Speed Control: Regulating the speed of AC motors in appliances and tools.
  • Heater Control: Adjusting the heat output of resistive heating elements.
  • Solid State Relays: Used as a switching element in solid-state relays.
  • General AC Switching: For various on/off control applications with AC loads.

Features:

  • Triac: Bidirectional AC switch.
  • High Blocking Voltage: 700V repetitive peak off-state voltage.
  • High Surge Current Capability: Can withstand high inrush currents.
  • Sensitive Gate Triggering: Requires a small gate current to trigger.
  • Insulated Package: Provides electrical isolation between the device and the heatsink.

Benefits:

  • Effective AC Power Control: Allows precise control of AC power to loads.
  • Robust and Reliable: Can handle high voltages and currents.
  • Simple to Use: Requires minimal external components for basic switching circuits.
  • Compact Size: Can be easily integrated into small electronic devices.
  • Improved Safety: Insulated package enhances safety by preventing electrical shock.

Additional Details:

The BTA16-700SW has a repetitive peak off-state voltage (VDRM and VRRM) of 700V and a rated on-state RMS current of 16A. The gate trigger current (IGT) is typically a few milliamperes. It is commonly available in a TO-220 insulated package. Due to its end-of-life status, ensure compatibility with potential replacements, especially regarding voltage and current ratings, gate trigger characteristics, and package type. Always use appropriate heat sinking to ensure safe operation at higher current levels.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess