EN
  • EN
  • DE

1402-3

Part No 1402-3
Manufacturer Keystone Electronics
Catalog Terminals - PC Pin, Single Post Connectors
Description CONN PC PIN CIRC 0.040DIA GOLD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Terminal Type PC Pin
Terminal Style Single End
Pin Size - Above Flange 0.040" (1.02mm) Dia
Length - Above Flange 0.240" (6.10mm)
Length - Below Flange 0.125" (3.18mm)
Length - Overall 0.395" (10.03mm)
Flange Diameter 0.093" (2.36mm)
Mounting Hole Diameter 0.062" (1.57mm)
Mounting Type Through Hole
Termination Swage
Insulation Non-Insulated
Board Thickness 0.093" (2.36mm)
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Package Bulk
Supply and Demand Status Limited
Win Source Part Number 1600997-1402-3
Ultra Librarian 3D Model Ultra Librarian 1402-3 CAD Model

Description

N

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .040DIA TINLEAD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .040DIA GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .040DIA GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC 0.060DIA GOLD
Lowest to $1.3036
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .020DIA TINLEAD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .030DIA GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .040DIA GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC 0.040DIA GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC 0.036DIA GOLD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess