EN
  • EN
  • DE
  • IT
Part No 3568
Manufacturer Keystone Electronics
Catalog Fuseholders
Description FUSE HOLDER BLADE 500V 30A PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

Fuse Holder 30 A 500V 1 Circuit Blade Through Hole<button class="MuiButtonBase-root MuiIconButton-root MuiIconButton-sizeSmall mui-css-1d8yyci" tabindex="0" type="button" data-testid="copy-button">
 

You May Also Be Interested in

AEM Inc
SolidMatrix 1206 High Inrush Current Surface Mount Fuse, 1A w/ Marking
Lowest to $0.0728
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Lowest to $3.0176
AEM Inc
Fuse Chip 1.25A 32VDC Very Fast Acting 2-Pin Surface Mount T/R
Need more? Email Us
Cooper Bussmann, Inc.
Fuse Fast Acting 0.063A 125V Socket 7.1 X 6.4mm Carton UL
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS / Fuse Block 30 A 600V 1 Circuit Cartridge Chassis Mount
Lowest to $11.8637
Littelfuse Inc.
FUSE BLOCK CART 600V 30A CHASSIS
Need more? Email Us
AEM Inc
SolidMatrix 0603 High Inrush Current Surface Mount Fuse, 1.0A w/ Marking
Lowest to $0.0591
Eaton Bussmann
FUSE HOLDR CART 600V 30A IN LINE / Fuse Holder 30 A 600V 1 Circuit Cartridge Free Hanging (In-Line)
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 225A 5.5KVAC / 225A 5.5 kV AC DC Fuse Cartridge Holder
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3783 $55.1320
90+ $1.1309 $101.7810
140+ $1.0956 $153.3840
190+ $1.0603 $201.4570
245+ $1.0249 $251.1005
330+ $0.9189 $303.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess