EN
  • EN
  • DE

APA2106SYC

Part No APA2106SYC
Manufacturer Kingbright Corporation
Catalog Hard To Find
Description 2.1x0.6mm RIGHT ANGLE SURFACE LED LAMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kingbright Corporation
Win Source Part Number 1146274-APA2106SYC
Manufacturer Homepage www.us.kingbright.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APA2106SYC CAD Model

Description

The APA2106SYC is a 2.1 x 0.6mm Surface Mount LED from Kingbright. It emits super bright yellow color and is ideal for various indicator and backlighting applications where space is limited and high brightness is required.

Applications:

  • Backlighting for LCDs, keypads, and dashboards
  • Status Indicators
  • Consumer Electronics
  • Wearable Devices
  • Medical Equipment

Features:

  • Super Bright Yellow Color: Provides excellent visibility.
  • Small Size: Compact 2.1 x 0.6mm package for space-constrained applications.
  • Surface Mount Technology (SMT): Easy assembly on PCBs.
  • Wide Viewing Angle: Offers a wide viewing angle for greater visibility.
  • Low Power Consumption: Energy-efficient operation.

Benefits:

  • High Visibility: Super bright output ensures clear visibility in various lighting conditions.
  • Space Saving: Small size allows for integration in compact designs.
  • Easy Assembly: SMT package simplifies manufacturing process.
  • Versatile Application: Suitable for a broad range of indicator and backlighting applications.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life in portable devices.

Additional Details:

The APA2106SYC LED has a typical luminous intensity which determines its brightness. The forward voltage is an important parameter to consider when designing the driving circuit. The LED is packaged on tape and reel for automated assembly. Proper soldering techniques should be followed to ensure reliable electrical and mechanical connections. The datasheet provides detailed specifications, including absolute maximum ratings, electrical characteristics, and optical characteristics, which are essential for proper design and operation. The forward current should be limited to the recommended value to prevent damage to the LED. The viewing angle determines the area over which the light is visible, and the dominant wavelength specifies the exact color of the emitted light.

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.1952 $58.5600
720+ $0.1605 $115.5600
1,115+ $0.1559 $173.8285
1,540+ $0.1502 $231.3080
1,985+ $0.1455 $288.8175
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,520 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess