The APT1608LQWF/D is a surface-mount LED manufactured by Kingbright Corporation. This LED is part of Kingbright's extensive range of high-performance LEDs, known for their reliability and brightness. It is designed for automated placement and reflow soldering, making it suitable for high-volume manufacturing.
Applications
- Backlighting for LCD screens and keypads
- Indicator lights in consumer electronics
- Status indicators in industrial equipment
- Automotive lighting applications (e.g., dashboard indicators)
- General illumination purposes
Features
- Surface Mount Device (SMD) package: Compact size for high-density PCB designs.
- Emitted Color: Likely a specific color based on the product code (needs further research for definite color but often Red, Green, Blue, Yellow, or White).
- Low Power Consumption: Energy-efficient operation for extended battery life in portable devices.
- Wide Viewing Angle: Provides consistent brightness across a broad viewing range.
- High Luminous Intensity: Offers bright and clear illumination.
- RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.
Benefits
- Reduced PCB Space: Small footprint allows for more components on the board.
- Energy Efficiency: Low power consumption translates to lower operating costs and longer battery life.
- Improved Visibility: High luminous intensity ensures clear and bright indication.
- Ease of Assembly: Designed for automated pick and place and reflow soldering processes.
- Long Lifespan: Reliable performance over an extended operational period.
Additional Details
The APT1608LQWF/D typically comes in tape and reel packaging for automated assembly. The operating temperature range is usually between -40°C to +85°C, making it suitable for a wide range of environmental conditions. The forward voltage and current specifications vary depending on the emitted color. The exact color and intensity specifications would require consulting the specific datasheet for APT1608LQWF/D on Kingbright's website. It is crucial to consult the datasheet to ensure proper operation and avoid exceeding the maximum ratings for forward current and reverse voltage. The device is commonly used with a current limiting resistor to maintain optimal performance and prolong its operational life.