EN
  • EN
  • DE

APT1608SF4C-PRV

Part No APT1608SF4C-PRV
Manufacturer Kingbright
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 880NM 50MA 603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 7 Weeks
Features Infrared (IR) Emitter 880nm 1.3V 50mA 0.8mW/sr @ 20mA 120° 0603 (1608 Metric)
Manufacturer Kingbright
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 0603 (1608 Metric)
Family Name APT1608
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number APT1608SF4C-PRV-ND, 754-1859-2, 754-1859-1, 754-1859-6
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861587-APT1608SF4C-PRV
Ultra Librarian 3D Model Ultra Librarian APT1608SF4C-PRV CAD Model

Description

The Kingbright 861587-APT1608SF4C-PRV is an infrared (IR) emitter with a wavelength of 880nm and a millicandela rating of 0.8mW/sr @ 20mA.

  • Wavelength: 880nm
  • Millicandela Rating: 0.8mW/sr @ 20mA
  • Viewing Angle: 120 degrees
  • Package: 0603 (1608 Metric)
  • Quantity per Package: 2,000
  • Operating Temperature Range: -40 degrees Celsius to 85 degrees Celsius (TA)
  • Supply and Demand Status: Limited
  • Configuration: Standard
  • Packaging: Reel

You May Also Be Interested in

Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA SMD
Lowest to $0.0294
Siemens
GaAlAs-IR-Lumineszenzdiode GaAlAs Infrared Emitter
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Infineon Technologies
Schnelle IR-Lumineszenzdiode (950 nm) im SMR-Gehuse High-Speed Infrared Emitter (950 nm) in SMR Package
Need more? Email Us
OSRAM Opto Semiconductors Inc.
High Power Infrared Emitter (850 nm)
Lowest to $0.6343
OSRAM Opto Semiconductors Inc.
GaAlAs-Lumineszenzdioden
Lowest to $0.0347
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 100MA RADIAL
Need more? Email Us
CISCO
Need more? Email Us
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0508

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2462 $57.8570
575+ $0.2021 $116.2075
885+ $0.1958 $173.2830
1,220+ $0.1894 $231.0680
1,580+ $0.1832 $289.4560
2,110+ $0.1642 $346.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,260 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess