EN
  • EN
  • DE
  • IT

D2516ECMDXGME-R

Part No D2516ECMDXGME-R
Manufacturer Kingston
Catalog Custom Parts (B - D)
Description 4Gb DDR3 (256Mbx16) 1.35V 96 ball FBGA (7.5x13.5x1.2)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1160419-D2516ECMDXGME-R
Categories Custom Parts
Manufacturer Kingston
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D2516ECMDXGME-R CAD Model

Description

The Kingston 1160419-D2516ECMDXGME-R is a high-quality custom part designed for use in a variety of electronic devices.

  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Sony
Need more? Email Us
Intel
Core™ i5-4400E Processor (3M Cache, up to 3.30 GHz) FC-BGA12F, Tray
Need more? Email Us
Cypress Semiconductor Corp
64K X 4 Standard SRAM 12 Ns CDIP28
Need more? Email Us
Sony
French Electronic Distributor since 1988
Need more? Email Us
SparkFun Electronics
SPARKFUN MP3 PLAYER SHIELD / VS1053B MP3 Player Audio Arduino Platform Evaluation Expansion Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Cypress Semiconductor Corp
64K X 8 UVPROM 200 ns CDIP28
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess