EN
  • EN
  • DE

SP0103NC3-2

Part No SP0103NC3-2
Manufacturer Knowles
Catalog Microphones
Description MIC MEMS ANALOG OMNI -22DB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Manufacturer Knowles
Packaging Cut Reel
Status Obsolete(EOL)
Type MEMS (Silicon)
Output Type Analog
Direction Omnidirectional
Frequency Range 100Hz to 10kHz
Sensitivity -22dB ±4dB @ 94dB SPL
S/N Ratio 59dB
Impedance 100 Ohm
Voltage Range 1.5 to 5.5V
Operating Supply Current 350μA
Port Location Top
Termination Surface Mount
Height (Max) 0.063" (1.60mm)
Shape Rectangular
Win Source Part Number 109693-SP0103NC3-2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SP0103NC3-2 CAD Model

Description

The Knowles MEMS (Silicon) microphone is a high-quality audio component designed for use in various applications.

  • Termination: It features a surface mount termination
  • Voltage Range: and a voltage range of 1.5 to 5.5V.
  • Impedance/Frequency: The microphone has an impedance of 100 Ohm and a frequency range of 100Hz to 10kHz, making it ideal for capturing clear and detailed audio.
  • Direction: It has an omnidirectional direction
  • Sensitivity: and a sensitivity of -22dB ±4dB @ 94dB SPL.
  • S/N Ratio: The S/N ratio is 59dB, ensuring that the audio captured is of high quality.
  • Packaging/Height: The microphone is packaged in a cut reel and has a height of 0.063" (1.60mm).
  • Category/Status: This product is categorized under Audio Products and is now obsolete(EOL).
  • Supply/Demand: The supply and demand status is limited, making it a valuable component to have.

You May Also Be Interested in

Knowles
Lowest to $43.4788
Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $3.0186
Knowles
Need more? Email Us
Knowles
Lowest to $17.0998
Knowles
MIC MEMS DIGITAL PDM OMNI -26DB
Lowest to $0.6884
Knowles
Need more? Email Us
Knowles
Need more? Email Us
Knowles
Need more? Email Us
Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $0.4298

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8919 $66.2165
75+ $1.5523 $116.4225
120+ $1.5038 $180.4560
160+ $1.4553 $232.8480
210+ $1.4068 $295.4280
275+ $1.2613 $346.8575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess