EN
  • EN
  • DE

SPH0644LM4H

Part No SPH0644LM4H
Manufacturer Knowles
Catalog Microphones
Description MIC MEMS DIGITAL PDM OMNI -37DB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Microphones
Mfr Knowles
Series SiSonic™ SPH
Package Tray
Product Status Obsolete
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Sensitivity -37dB ±1dB @ 94dB SPL
S/N Ratio 65.5dB
Voltage - Rated 1.8 V
Voltage Range 1.6 V ~ 3.6 V
Current - Supply 1.4 mA
Port Location Bottom
Termination Solder Pads
Size / Dimension 0.138" L x 0.104" W (3.50mm x 2.65mm)
Height (Max) 0.039" (0.98mm)
Shape Rectangular
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 934856-SPH0644LM4H
Ultra Librarian 3D Model Ultra Librarian SPH0644LM4H CAD Model

Description

The Knowles SiSonic™ SPH0644LM4H is an obsolete MEMS microphone.

  • Output Type: Digital, PDM
  • Direction: Omnidirectional
  • Rated Voltage: 1.8 V
  • Sensitivity: -37dB ±1dB @ 94dB SPL
  • S/N Ratio: 65.5dB
  • Package: Tray
  • Size: 0.138" L x 0.104" W (3.50mm x 2.65mm)
  • Height: 0.039" (0.98mm)
  • Voltage Range: 1.6 V to 3.6 V
  • Product Status: Obsolete

You May Also Be Interested in

Knowles
MIC MEMS ANALOG OMNI -42DB
Lowest to $1.2559
Knowles
Need more? Email Us
Knowles
SP0103 Series with Integrated Amplifier
Lowest to $3.2617
Knowles
Lowest to $1.5015
Knowles
MIC MEMS ANALOG OMNI -22DB
Need more? Email Us
Knowles
MIC SISONIC MINI DIGITAL
Lowest to $1.1435
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Knowles
Need more? Email Us
Knowles
Lowest to $0.9794

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9078 $59.0070
160+ $0.7450 $119.2000
240+ $0.7219 $173.2560
335+ $0.6988 $234.0980
430+ $0.6757 $290.5510
575+ $0.6052 $347.9900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,970 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess