EN
  • EN
  • DE
  • IT

CN2A8TTE472J

Part No CN2A8TTE472J
Manufacturer KOA Speer
Catalog OEM Parts (C - E)
Description concave termination with square corners resistor array, CN-2A8, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit Type Isolated
Height 700 µm
Lead Pitch 1.27 mm
Maximum Operating Temperature 150 °C
Max Voltage Rating (DC) 100 V
Min Operating Temperature -55 °C
Number of Resistors 8
Power Per Element 100 mW
Resistance 4.7 kΩ
RoHS Compliant
Temperature Coefficient 200 ppm/°C
Termination SMD/SMT
Tolerance 5 %
Win Source Part Number 974120-CN2A8TTE472J
Categories OEM Parts(C-E)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN2A8TTE472J CAD Model

Description

The KOA Speer 974120-CN2A8TTE472J is a surface mount resistor with a resistance of 4.7 kΩ and a tolerance of 5% from KOA Speer.

  • Resistance: 4.7 kΩ
  • Tolerance: 5%
  • Circuit Type: Isolated
  • Power Per Element: 100 mW
  • Resistors: 8
  • Maximum Operating Temperature: 150 °C
  • RoHS Compliant: Yes
  • Maximum Voltage Rating: 100 V DC
  • Lead Pitch: 1.27 mm
  • Height: 700 µm
  • Category: OEM Parts(C-E)
  • Popularity: Low popularity

You May Also Be Interested in

KOA Speer
Lowest to $0.0427
Texas Instruments
1-to-8 clock driver with tight AC specification 20-SO
Need more? Email Us
Teledyne Technologies Incorporated
Commercial Multi-Throw DC-18GHz Terminated SMA Normally Open
Lowest to $1,240.3510
NXP / Nexperia
Need more? Email Us
TDK Corporation
Lowest to $5.5299
Rochester Electronics
Need more? Email Us
Intersil Corporation
Need more? Email Us
Panasonic
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess