EN
  • EN
  • DE
  • IT

CN2B4TE221J

Part No CN2B4TE221J
Manufacturer KOA Speer
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052790-CN2B4TE221J
Categories OEM Parts(C-E)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CN2B4TE221J CAD Model

Description

The CN2B4TE221J is a thick film chip resistor manufactured by KOA Speer Electronics. Chip resistors are small, surface-mountable components used to provide resistance in electronic circuits. They are widely used in various applications due to their small size, reliability, and ease of assembly.

Applications

  • Current limiting in LED circuits
  • Voltage division in sensor circuits
  • Pull-up and pull-down resistors in digital circuits
  • Termination resistors in communication lines
  • Filtering in analog circuits

Features

  • Small size: Allows for high-density circuit designs.
  • Stable resistance: Provides accurate and consistent resistance values.
  • Wide resistance range: Available in a variety of resistance values to meet different circuit requirements.
  • High reliability: Withstands harsh environmental conditions.
  • Pb-free and RoHS compliant: Environmentally friendly.
  • Excellent pulse withstanding characteristics

Benefits

  • Reduced board space: Allows for smaller and more compact electronic devices.
  • Improved circuit performance: Ensures accurate and stable circuit operation.
  • Lower manufacturing costs: Simplifies assembly and reduces component count.
  • Increased system reliability: Protects against voltage fluctuations and transient events.
  • Compliance with environmental regulations: Meets regulatory requirements for hazardous substances.

Additional Details

The CN2B4TE221J has a resistance value of 220 ohms and a tolerance of ±5%. It's designed for general-purpose applications and comes in a standard case size. The power rating, operating temperature range, and other critical specifications can be found in the manufacturer's datasheet. These resistors are manufactured using a thick film process on a ceramic substrate, ensuring stability and reliability. They are suitable for both reflow and wave soldering processes, making them easy to integrate into automated assembly lines. The CN2B4TE221J is a versatile and reliable component that offers excellent performance in a wide range of electronic applications.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Texas Instruments
1-to-8 clock driver with tight AC specification 20-SO
Need more? Email Us
Qualcomm
Need more? Email Us
Intersil
CD40116E Harris
Need more? Email Us
Panasonic
Need more? Email Us
Bourns Inc.
Tvs Array 6V SOD106
Need more? Email Us
Texas Instruments
Need more? Email Us
TDK Corporation
CURR SENSE XFMR 300A CHAS MNT / 300 A Current Sense Transformer 50/60Hz 103Ohm Chassis Mount
Need more? Email Us
Honeywell
HONEYWELL CCT1628B Barb Conne. More details: Barb Conne, Fits Brand Honeywell
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess