The RD412ETTE100J is a thick film chip resistor manufactured by KOA Speer Electronics. It is designed for general purpose applications where precise and stable resistance is required. This resistor is commonly used in a variety of electronic circuits, providing a reliable and cost-effective solution for current limiting, voltage division, and pull-up/pull-down resistor functions.
Applications:
- General purpose electronic circuits
- Current limiting
- Voltage division
- Pull-up and pull-down resistor applications
- Signal termination
- Consumer electronics
- Industrial equipment
Features:
- High reliability thick film construction
- Small size surface mount package
- Excellent temperature stability
- RoHS compliant
- Suitable for reflow soldering
- Protective overcoat
Benefits:
- Provides accurate and stable resistance values in various operating conditions.
- Saves board space due to its small size.
- Reduces temperature-related resistance drift.
- Environmentally friendly due to RoHS compliance.
- Easy to assemble using standard reflow soldering techniques.
- Increased component lifespan due to robust construction
Additional Details:
The RD412ETTE100J has a resistance value of 10 Ohms and a tolerance of ±5%. Its power rating is 0.125W (1/8W). The temperature coefficient of resistance (TCR) is typically ±200 ppm/°C. It comes in a 0805 package size (2.0mm x 1.25mm). This resistor is suitable for operating temperatures ranging from -55°C to +155°C. The 'RD' series indicates a general-purpose thick film chip resistor series from KOA Speer. For detailed specifications, refer to the KOA Speer RD series datasheet.