EN
  • EN
  • DE

RKL8DDSTB105G

Part No RKL8DDSTB105G
Manufacturer KOA Speer
Catalog OEM Parts (O - R)
Description 1M Ohm 8PIN 2%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1088540-RKL8DDSTB105G
Categories OEM Parts(O-R)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RKL8DDSTB105G CAD Model

Description

The RKL8DDSTB105G is a thick film resistor array, manufactured by KOA Speer. This resistor network integrates multiple resistors into a single package, conserving board space and simplifying circuit layouts in a variety of electronic applications.

Applications:

  • Voltage Dividers: Used in voltage divider circuits to provide precise voltage ratios.
  • Pull-Up/Pull-Down Resistors: Employed as pull-up or pull-down resistors in digital logic circuits.
  • Current Limiting Resistors: Integrated in series with LEDs or other components to limit current.
  • Sense Resistors: Used for current sensing in power supplies and other power management circuits.
  • Signal Termination: Implemented for signal termination to reduce signal reflections and noise.

Features:

  • Thick Film Construction: Offers stable and reliable performance.
  • Multiple Resistors in a Single Package: Saves PCB space and reduces component count.
  • Surface Mount Technology (SMT): Designed for automated assembly and compact designs.
  • RoHS Compliant: Meets environmental standards and regulations.
  • High Precision: Provides tight tolerance for accurate resistance values.

Benefits:

  • Board Space Savings: Integrates multiple resistors, freeing up valuable board space.
  • Simplified Circuit Design: Simplifies circuit layout and assembly processes.
  • Enhanced Reliability: Thick film construction ensures long-term stability.
  • Cost-Effective Solution: Reduces the overall component count, leading to cost savings.
  • Accurate Resistance: High precision provides accurate and consistent resistance values.

Technical Specifications:

The RKL8DDSTB105G resistor network typically features a resistance value of 1MΩ (10 x 10^4 ohms, '105' in the part number), a tolerance of ±2%, and a power rating per resistor element. Detailed specifications can be found on the KOA Speer datasheet for the RKL8DDSTB105G.

You May Also Be Interested in

TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess