EN
  • EN
  • DE
  • IT

RNXN08LTEB5007

Part No RNXN08LTEB5007
Manufacturer KOA Speer
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SOP8
Manufacturer KOA Speer
Manufacturer Homepage www.koaspeer.com
RoHS State Request Verification
Win Source Part Number 711903-RNXN08LTEB5007
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RNXN08LTEB5007 CAD Model

Description

The RNXN08LTEB5007 is a precision thin film chip resistor manufactured by KOA Speer Electronics. This resistor is designed for applications requiring high stability, tight tolerance, and excellent reliability. The RNXN series is known for its superior performance under various environmental conditions, making it suitable for demanding applications.

Applications

  • Automotive Electronics: Used in engine control units (ECUs), anti-lock braking systems (ABS), and other automotive control systems.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), motor drives, and industrial sensors.
  • Medical Equipment: Found in patient monitoring devices, diagnostic equipment, and medical imaging systems.
  • Test and Measurement Instruments: Used in oscilloscopes, multimeters, and signal generators.
  • Aerospace and Defense: Utilized in avionics, radar systems, and military communication equipment.

Features

  • High Precision: Offers tight resistance tolerances, typically down to ±0.1%.
  • Low Temperature Coefficient of Resistance (TCR): Provides excellent stability over a wide temperature range, typically ±25 ppm/°C.
  • Thin Film Technology: Utilizes a thin film resistive element for superior performance and stability.
  • High Reliability: Designed for long-term reliability and stability under harsh environmental conditions.
  • Compact Size: Available in small chip sizes to save board space.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Accurate Circuit Performance: Tight tolerance ensures accurate and predictable circuit performance.
  • Stable Operation: Low TCR minimizes resistance drift over temperature, ensuring stable operation.
  • Long-Term Reliability: High reliability ensures long-term performance and reduces the risk of failure.
  • Space Saving: Compact size allows for high-density circuit designs.
  • Environmentally Friendly: RoHS compliance ensures that the product is environmentally friendly.

Additional Details

The RNXN08LTEB5007 has a resistance value of 500 Ohms. The '08' in the part number indicates the chip size (e.g., 0805). The resistor is typically mounted using surface mount technology (SMT). The thin film resistive element is passivated to protect it from environmental factors. The resistor is designed to withstand high operating temperatures and voltages. Detailed specifications, including resistance range, power rating, and voltage rating, are available in the KOA Speer datasheet for the RNXN series. The resistor is commonly used in precision analog circuits, voltage dividers, and current sensing applications. It is suitable for applications where high accuracy and stability are critical.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess