EN
  • EN
  • DE

SL1TTE40L0F

Part No SL1TTE40L0F
Manufacturer KOA Speer
Catalog OEM Parts ( S )
Description Res Metal Plate 2512 0.04 Ohm 1% 1W ±100ppm/C Molded J-Lead SMD Automotive T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 2512
Case Code (Imperial) 2512
Case / Package 6332
Depth 3.1 mm
Height 1.9 mm
Length 6.3 mm
Maximum Operating Temperature 180 °C
Military Standard Not
Min Operating Temperature -55 °C
Packaging Tape and Reel
Power Rating 1 W
Resistance 40 mΩ
RoHS Compliant
Schedule B 8533210045, 8533210045
Temperature Coefficient 100 ppm/°C
Termination SMD/SMT
Tolerance 1 %
Voltage Rating 200 V
Width 3.1 mm
Win Source Part Number 1093468-SL1TTE40L0F
Categories OEM Parts( S )
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SL1TTE40L0F CAD Model

Description

The KOA Speer SL1TTE40L0F is a surface mount chip resistor with a resistance of 40 mΩ and a power rating of 1W.

  • Voltage Rating: 200V
  • Tolerance: 1%
  • Temperature Coefficient: 100 ppm/°C
  • Maximum Operating Temperature: 180°C
  • Packaging: tape and reel packaging
  • Termination: mounted using SMD/SMT termination
  • Supply and Demand Status: shortage
  • RoHS Compliant: Yes

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess