EN
  • EN
  • DE

TLR3AWDTE5L00F

Part No TLR3AWDTE5L00F
Manufacturer KOA Speer
Catalog HOT - SALES and EOL Components
Description RES 0.005 OHM 1% 2W 2512
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer KOA Speer Electronics, Inc.
Packaging Tape and Reel
Resistance 5 mOhms
Tolerance ±1%
Power (W) 2W
Composition Metal Element
Features Automotive AEC-Q200, Current Sense
Temperature Coefficient ±150ppm/°C
Temperature Range - Operating -65°C ~ 155°C
Manufacturer Package 2512 (6432 Metric)
Supplier Device Package 2512
Parts Dimension 0.250" L x 0.125" W (6.35mm x 3.18mm)
Height - Seated (Maximum) 0.033" (0.85mm)
Number of Terminations 2
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 370853-TLR3AWDTE5L00F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLR3AWDTE5L00F CAD Model

Description

The KOA Speer Electronics TLR3AWDTE5L00F is a metal element resistor with a resistance of 5 mOhms and a tolerance of ±1%.

  • Temperature Coefficient: ±150ppm/°C
  • Designed for use in: Automotive applications
  • Packaging: Tape and reel
  • Supplier Device Package: 2512
  • Supply and Demand Status: Balance
  • Power Rating: 2W

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 8CERDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Taiyo Yuden
FILTER SAW 2.595GHZ 10SMD
Lowest to $0.1305
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Sharp Microelectronics
Distance Measuring Sensor Unit Measuring distance: 10 to 80 cm Analog output type | SENSOR OPTICAL 10-80CM ANALOG
Lowest to $5.1155
Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3685 $51.5900
295+ $0.3448 $101.7160
455+ $0.3329 $151.4695
650+ $0.3091 $200.9150
845+ $0.2972 $251.1340
1,055+ $0.2853 $300.9915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess