EN
  • EN
  • DE

KC7050C66.6667C30E00

Part No KC7050C66.6667C30E00
Manufacturer Kyocera Kinseki Corpotation
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Kyocera Kinseki Corpotation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826735-KC7050C66.6667C30E00
Ultra Librarian 3D Model Ultra Librarian KC7050C66.6667C30E00 CAD Model

Description

The KC7050C66.6667C30E00 is a crystal oscillator manufactured by Kyocera Kinseki Corporation. It is designed to provide a stable and accurate clock signal for various electronic applications. The frequency is 66.6667 MHz. It is commonly used in communication devices, microprocessors, and other timing-critical applications.

Applications:

  • Communication Devices: Used in networking equipment such as routers, switches, and servers.
  • Microprocessors: Provides the clock signal for microprocessors and microcontrollers.
  • FPGA and CPLD: Used as a clock source for Field-Programmable Gate Arrays and Complex Programmable Logic Devices.
  • Test and Measurement Equipment: Integrated into signal generators and frequency counters.
  • Industrial Control Systems: Provides timing signals for industrial automation equipment.

Features:

  • High Frequency Stability: Provides a stable clock signal over a wide temperature range.
  • Low Jitter: Minimizes timing errors and ensures accurate clock signal.
  • Compact Size: Allows for integration into space-constrained designs.
  • Low Power Consumption: Minimizes power requirements for battery-powered applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly.

Benefits:

  • Improved System Performance: Stable and accurate clock signal ensures reliable operation of electronic systems.
  • Reduced Timing Errors: Low jitter minimizes timing errors and improves data integrity.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Easy Integration: Compact size and SMT package simplify integration into various applications.
  • High Reliability: Designed for long-term performance in demanding environments.

Additional Details:

The KC7050C66.6667C30E00 typically operates at a supply voltage of 3.3V or 2.5V. The frequency stability is usually ±50 ppm (parts per million) over the operating temperature range, which is typically -40°C to +85°C. The package size is typically 7.0 x 5.0 mm. The output signal is CMOS-compatible. This oscillator is RoHS compliant, ensuring it meets environmental standards.

You May Also Be Interested in

ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess