EN
  • EN
  • DE

28B2000-100

Part No 28B2000-100
Manufacturer Laird-Signal Integrity Products
Catalog Cable Ferrites
Description FERRITE 170 OHM SOLID 13.10MM X
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Round
Design Solid
Impedance @ Frequency 305Ohm @ 100MHz
Material 28
Inner Dimension 1.000" Dia (25.40mm)
Outer Dimension 2.000" Dia (50.80mm)
Mounting Type Free Hanging
Length 1.130\
Package Tray
Supply and Demand Status Limited
Win Source Part Number 1527861-28B2000-100
Ultra Librarian 3D Model Ultra Librarian 28B2000-100 CAD Model

Description

N

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE 235OHM SOLID 12.83MM / Solid Free Hanging Ferrite Core 235Ohm @ 100MHz ID 0.505" Dia (12.83mm) OD 1.020" Dia (25.91mm) Length 1.125" (28.58mm)
Lowest to $1.1532
FAIR-RITE PRODUCTS
FERRITE 260OHM SOLID 12.83MM / Solid Free Hanging Ferrite Core 260Ohm @ 100MHz ID 0.505" Dia (12.83mm) OD 1.020" Dia (25.91mm) Length 1.125" (28.58mm)
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE 260OHM HINGED 13.06MM / Hinged (Snap On) Free Hanging Ferrite Core 260Ohm @ 100MHz ID 0.514" Dia (13.06mm) OD 1.220" W x 0.600" H (30.99mm x 15.24mm) Length 1.550" (39.37mm)
Lowest to $8.4869
Laird-Signal Integrity Products
FERRITE CORE 240 OHM HINGED / Hinged (Snap On) Free Hanging Ferrite Core 240Ohm @ 100MHz ID 0.357" Dia (9.07mm) OD 0.849" W x 0.790" H (21.57mm x 20.07mm) Length 1.636" (41.55mm)
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 270 OHM HINGED
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 126 OHM SOLID 5MM / Solid Free Hanging Ferrite Core 126Ohm @ 100MHz ID 0.197" Dia (5.00mm) OD 0.453" Dia (11.50mm) Length 0.354" (9.00mm)
Lowest to $3.2640
Wurth Electronics Inc
FERRITE CORE 20 OHM SOLID
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 45 OHM SOLID 4MM / Solid Free Hanging Ferrite Core 45Ohm @ 100MHz ID 0.157" Dia (4.00mm) OD 0.236" Dia (6.00mm) Length 0.157" (4.00mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess