EN
  • EN
  • DE

28B2400-000

Part No 28B2400-000
Manufacturer Laird-Signal Integrity Products
Catalog Cable Ferrites
Description FERRITE CORE 135 OHM SOLID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Cable Ferrites
Mfr Laird-Signal Integrity Products
Series 28
Package Tray
Product Status Active
Type Round
Design Solid
Impedance @ Frequency 135Ohm @ 100MHz
Material 28
Inner Dimension 1.400" Dia (35.56mm)
Outer Dimension 2.400" Dia (60.96mm)
Mounting Type Free Hanging
Length 0.500" (12.70mm)
Standard Package 9 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Win Source Part Number 854879-28B2400-000
Ultra Librarian 3D Model Ultra Librarian 28B2400-000 CAD Model

Description

The Laird-Signal Integrity Products 854879-28B2400-000 is a cable ferrite filter designed for filtering electromagnetic interference (EMI) in cables.

  • Series: 28
  • Shape: Round
  • Package: Tray, 9 pieces
  • Impedance: 135 Ohms @ 100MHz
  • Design: Solid Filter
  • Inner Dimension: 1.400" Dia
  • Outer Dimension: 2.400" Dia
  • Mounting: Free Hanging
  • MSL Level: Not Applicable
  • REACH: Unaffected
  • HTSUS Code: 8547.10.8000

You May Also Be Interested in

Laird-Signal Integrity Products
FERRITE CORE 240 OHM HINGED / Hinged (Snap On) Free Hanging Ferrite Core 240Ohm @ 100MHz ID 0.357" Dia (9.07mm) OD 0.849" W x 0.790" H (21.57mm x 20.07mm) Length 1.636" (41.55mm)
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 153 OHM SOLID 18MM / Solid Free Hanging Ferrite Core 153Ohm @ 100MHz ID 0.708" Dia (18.00mm) OD 1.102" Dia (28.00mm) Length 0.295" (7.50mm)
Lowest to $31.5396
Leader Tech Inc.
FERRITE CORE HINGED 0.25" DIA
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 258 OHM SOLID 8MM / Solid Free Hanging Ferrite Core 258Ohm @ 100MHz ID 0.315" Dia (8.00mm) OD 0.630" Dia (16.00mm) Length 1.122" (28.50mm)
Lowest to $15.7034
FAIR-RITE PRODUCTS
FERRITE 235OHM SOLID 12.83MM / Solid Free Hanging Ferrite Core 235Ohm @ 100MHz ID 0.505" Dia (12.83mm) OD 1.020" Dia (25.91mm) Length 1.125" (28.58mm)
Lowest to $1.1532
TDK Corporation
FERRITE CORE 30 OHM HINGED
Lowest to $2.9978
Wurth Electronics Inc
WE-FLAT FERRITE FOR FLEXIBLE PRI / Solid Free Hanging Ferrite Core 130Ohm @ 100MHz ID 0.945" W x 0.031" H (24.00mm x 0.80mm) OD 1.122" W x 0.212" H (28.50mm x 5.38mm) Length 0.866" (22.00mm)
Need more? Email Us
Kemet
FERRITE CORE HINGED 13MM
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE 80OHM SOLID 22.86MM / Solid Free Hanging Ferrite Core 80Ohm @ 100MHz ID 0.900" Dia (22.86mm) OD 1.400" Dia (35.56mm) Length 0.500" (12.70mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0327 $60.3924
28+ $4.1294 $115.6232
44+ $4.0004 $176.0176
60+ $3.8713 $232.2780
78+ $3.7422 $291.8916
104+ $3.3550 $348.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess