EN
  • EN
  • DE
Part No 5205
Manufacturer Laird Technologies EMI
Catalog RFI and EMI - Shielding and Absorbing Materials
Description RFLS,30,0 / RF EMI - X X
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFI and EMI - Shielding and Absorbing Materials
Manufacturer Laird Technologies EMI
Packaging Bulk
Product Status Obsolete
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 4016.93.1050
Other Part Number 5205L
Standard Package 1
Win Source Part Number 1335102-5205
Ultra Librarian 3D Model Ultra Librarian 5205 CAD Model

Description

The Laird Technologies EMI 1335102-5205 is an RFI and EMI shielding and absorbing material.

  • Product Name: 1335102-5205
  • Manufacturer: Laird Technologies EMI
  • Type: RFI and EMI shielding and absorbing material
  • Packaging: Bulk
  • Status: Obsolete
  • ECCN: EAR99
  • HTSUS: 4016.93.1050

You May Also Be Interested in

Laird Technologies, Inc.
RFLS,30,10,FR
Need more? Email Us
Laird Technologies, Inc.
RFLS,30,0.500,PSA
Need more? Email Us
Laird Technologies, Inc.
RFLS,26,0.250,PSA
Need more? Email Us
Laird Technologies, Inc.
RFLS,30,0,FR
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 12\
Need more? Email Us
Laird Technologies, Inc.
RF EMI SHLD TAPE 65.617'X0.984\
Need more? Email Us
Laird Technologies, Inc.
RF FOAM 5000 A1 BB RFLS
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 24\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 24\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5850 $52.6500
210+ $0.4800 $100.8000
325+ $0.4650 $151.1250
445+ $0.4500 $200.2500
575+ $0.4350 $250.1250
770+ $0.3900 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess