EN
  • EN
  • DE

ISPLSI 2064VE-135LBN100

Part No ISPLSI 2064VE-135LBN100
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description CPLD ispLSI® 2000VE Family 2K Gates 64 Macro Cells 135MHz 3.3V 100-Pin CABGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 143 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 3.6 V
Min Operating Temperature 0 °C
Min Supply Voltage 3 V
Mount Surface Mount
Number of Logic Blocks (LABs) 16
Number of Logic Elements/Cells 16
Number of Pins 100
Operating Supply Voltage 3.3 V
Propagation Delay 10 ns
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Turn-On Delay Time 10 ns
Win Source Part Number 958841-ISPLSI 2064VE-135LBN100
Categories Embedded - CPLDs(Complex Programmable Logic Devices)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISPLSI 2064VE-135LBN100 CAD Model

Description

The ISPLSI 2064VE-135LBN100 is a Complex Programmable Logic Device (CPLD) manufactured by Lattice Semiconductor Corporation.

  • Logic Elements/Cells: 16
  • Pins: 100
  • Supply Voltage: 3.3V
  • Maximum Supply Voltage: 3.6V
  • Minimum Supply Voltage: 3V
  • Propagation Delay: 10 ns
  • Turn-On Delay Time: 10 ns
  • Frequency: 143 MHz
  • Maximum Operating Temperature: 70 °C
  • RoHS Compliant: Yes
  • Mounting: Surface Mount
  • Category: Embedded - CPLDs
  • Popularity: Low Popularity
  • Supply and Demand Status: Shortage
  • Alternative to: M4A3-128/64-10VC, LC4128V-75T100C, M5LV-256/68-7YCISPLSI2064VE-135LBN100 and ISPLSI2064VE135LBN100

You May Also Be Interested in

Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.1414
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993
Microchip Technology
IC CPLD 64MC 25NS 44PLCC
Lowest to $14.8958
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875
Altera
UV PLD CQCC28 /
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess