EN
  • EN
  • DE

OR2T15A-6S208

Part No OR2T15A-6S208
Manufacturer Lattice Semiconductor Corporation
Catalog Misc Products
Description Field-Programmable Gate Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833120-OR2T15A-6S208
Ultra Librarian 3D Model Ultra Librarian OR2T15A-6S208 CAD Model

Description

The OR2T15A-6S208 is a Field-Programmable Gate Array (FPGA) from Lattice Semiconductor Corporation, belonging to the ORCA 2T series. These FPGAs are designed for a range of applications requiring flexible and reconfigurable logic solutions.

Applications:

  • Telecommunications: Used in networking equipment for signal processing, data routing, and protocol conversion.
  • Industrial Automation: Employed in industrial control systems for motor control, sensor interfacing, and data acquisition.
  • Consumer Electronics: Found in multimedia devices, set-top boxes, and gaming consoles for video processing, audio processing, and custom logic implementation.
  • Medical Imaging: Utilized in medical imaging equipment for image processing, data analysis, and real-time control.
  • Aerospace and Defense: Used in aerospace and defense applications for signal processing, data encryption, and custom logic implementation.

Features:

  • Field-Programmable: Allows for in-system reconfiguration and customization.
  • High Logic Density: Offers a significant amount of programmable logic cells.
  • On-Chip Memory: Includes embedded memory blocks for data storage.
  • High-Speed Performance: Provides fast signal processing capabilities.
  • Flexible I/O: Supports a variety of I/O standards for interfacing with different devices.

Benefits:

  • Design Flexibility: Enables customization and adaptation to specific application requirements.
  • Reduced Time-to-Market: Accelerates the development cycle by allowing for rapid prototyping and design iteration.
  • Cost-Effective Solution: Offers a cost-effective alternative to custom ASIC designs.
  • Improved Performance: Delivers high-speed performance for demanding applications.
  • Increased Integration: Reduces board space and system complexity.

Additional Details:

The OR2T15A-6S208 features 15,000 usable gates. It is packaged in a 208-pin PQFP (Plastic Quad Flat Pack). The FPGA supports various I/O standards, including LVTTL, LVCMOS, and PCI. It operates on a 3.3V power supply. The ORCA 2T family is known for its efficient architecture and high performance-to-power ratio.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4172 $57.7548
22+ $5.2656 $115.8432
34+ $5.1016 $173.4544
47+ $4.9365 $232.0155
61+ $4.7725 $291.1225
81+ $4.2781 $346.5261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess