EN
  • EN
  • DE

PALCE22V10H-10PC/5

Part No PALCE22V10H-10PC/5
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - PLDs (Programmable Logic Device)
Description 24-Pin EE CMOS (Zero Power) Versatile PAL Device
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 344062-PALCE22V10H-10PC/5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PALCE22V10H-10PC/5 CAD Model

Description

The PALCE22V10H-10PC/5, manufactured by Lattice Semiconductor Corporation, is a high-performance Programmable Array Logic (PAL) device belonging to the PALCE22V10 family. It is designed for implementing custom logic functions in a wide array of digital systems, offering versatility and speed.

Applications

  • Address Decoding: Used in memory subsystems to decode memory addresses for chip selection and memory access control.
  • State Machine Implementation: Implements complex sequential logic circuits for control systems and digital processing.
  • Peripheral Control: Used in interfacing microprocessors and microcontrollers with peripheral devices such as displays, keyboards, and communication interfaces.
  • Timing Generation and Control: Provides precise timing signals for synchronizing operations in digital systems.
  • Data Encryption and Security: Can be configured to implement basic encryption and decryption algorithms.

Features

  • High-Speed Operation: Features a propagation delay of 10ns, enabling fast and efficient logic operations.
  • Programmable Output Polarity: Each output can be independently programmed as either active-high or active-low, providing flexibility in design.
  • 22 Programmable I/O Pins: Offers 22 pins that can be configured as inputs or outputs to accommodate various design requirements.
  • Programmable AND Array: Implements complex logic functions with a programmable AND array and a fixed OR array.
  • Output Register with Feedback: Includes a D-type flip-flop with feedback for each output, allowing for registered or combinatorial output configurations.
  • Electrically Erasable CMOS (EECMOS) Technology: Enables easy reprogramming and modification of the logic design.
  • Low Power Consumption: Operates at low power levels, making it suitable for power-sensitive applications.

Benefits

  • Enhanced System Performance: Reduces propagation delays, improving overall system speed and performance.
  • Flexible Design Options: Programmable output polarity and I/O pins offer significant flexibility in adapting to various application requirements.
  • Reduced Component Count: Consolidates multiple discrete logic gates into a single device, reducing board space and system cost.
  • Simplified Design Process: Programmable logic simplifies the design process compared to traditional discrete logic designs.
  • Easy Prototyping and Modification: The EECMOS technology allows for easy reprogramming and modification of the logic design, facilitating rapid prototyping and debugging.
  • Improved System Reliability: Reduced component count and interconnects contribute to improved system reliability.

The PALCE22V10H-10PC/5 is suitable for applications requiring high-speed logic functions, such as memory controllers, data processing systems, and control circuits. Its 10ns propagation delay allows for efficient operation in demanding environments. The programmable features allow for customization to specific application needs, reducing component count and simplifying design, ultimately leading to cost savings and improved system reliability. The “/5” at the end of the part number may indicate a specific revision, temperature range, or packaging variant; however, the core functionality aligns with the PALCE22V10H family.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 24DIP
Need more? Email Us
Microchip Technology
IC PLD 8MC 15NS 20DIP
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 28PLCC
Lowest to $5.5956
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 353 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess