EN
  • EN
  • DE
  • IT

28B0375-3

Part No 28B0375-3
Manufacturer Leader Tech Inc.
Catalog Ferrite Cores - Cables and Wiring
Description FERRITE CORE 140OHM SOLID 4.80MM  /  Solid Cable Tie Ferrite Core 140Ohm @ 100MHz ID 0.188" Dia (4.80mm) OD 0.374" Dia (9.50mm) Length 0.752" (19.10mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Cable Ferrites
Mfr Leader Tech Inc.
Series 28
Package Bulk
Type Round
Design Solid
Impedance @ Frequency 140Ohm @ 100MHz
Material 28
Inner Dimension 0.188" Dia (4.80mm)
Outer Dimension 0.374" Dia (9.50mm)
Mounting Type Cable Tie
Length 0.752" (19.10mm)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Standard Package 20
Win Source Part Number 1182932-28B0375-3
Ultra Librarian 3D Model Ultra Librarian 28B0375-3 CAD Model

Description

The Leader Tech Inc. 1182932-28B0375-3 is a cable ferrite filter that is widely used in various applications.

  • Manufacturer: Leader Tech Inc.
  • Type: Cable Ferrite Filter
  • Design: Round, Solid
  • Impedance: 140Ohm @ 100MHz
  • Package: Bulk
  • Length: 0.752" (19.10mm)
  • Inner Dimension: 0.188" Dia (4.80mm)
  • Outer Dimension: 0.374" Dia (9.50mm)
  • RoHS Compliant: Yes
  • REACH Unaffected: Yes

You May Also Be Interested in

Laird-Signal Integrity Products
FERRITE CORE 170 OHM SOLID / Solid Free Hanging Ferrite Core 170Ohm @ 100MHz ID 2.050" W x 0.066" H (52.07mm x 1.68mm) OD 2.500" W x 0.500" H (63.50mm x 12.70mm) Length 0.511" (12.98mm)
Need more? Email Us
TDK Corporation
FERRITE CORE 30 OHM HINGED
Need more? Email Us
TDK Corporation
FERRITE CORE 80 OHM HINGED 7MM / Ferrite Core Clamp Core 30-Material
Lowest to $0.8066
Leader Tech Inc.
FERRITE CORE 140OHM SOLID 4.80MM / Solid Cable Tie Ferrite Core 140Ohm @ 100MHz ID 0.188" Dia (4.80mm) OD 0.374" Dia (9.50mm) Length 0.752" (19.10mm)
Need more? Email Us
TDK Corporation
FERRITE CORE 100 OHM HINGED 9MM
Lowest to $0.6234
Wurth Electronics Inc
FERRITE CORE 165 OHM HINGED 8MM / Hinged (Snap On), Key Required Chassis Mount Ferrite Core 165Ohm @ 100MHz ID 0.315" Dia (8.00mm) OD 1.181" W x 0.787" H (30.00mm x 20.00mm) Length 0.787" (20.00mm)
Need more? Email Us
Laird-Signal Integrity Products
FERRITE CORE 158 OHM SOLID
Need more? Email Us
TDK Corporation
FERRITE CORE 50 OHM HINGED 9MM
Need more? Email Us
TDK Corporation
Lowest to $1.0207

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess