EN
  • EN
  • DE

7427153S

Part No 7427153S
Manufacturer Wurth Electronics Inc
Catalog Ferrite Cores - Cables and Wiring
Description FERRITE CORE 165 OHM HINGED 8MM  /  Hinged (Snap On), Key Required Chassis Mount Ferrite Core 165Ohm @ 100MHz ID 0.315" Dia (8.00mm) OD 1.181" W x 0.787" H (30.00mm x 20.00mm) Length 0.787" (20.00mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Cable Ferrites
Mfr Würth Elektronik
Series Star-Ring
Package Tray
Type Round
Design Hinged (Snap On), Key Required
Impedance @ Frequency 165Ohm @ 100MHz
Material 4W620
Inner Dimension 0.315" Dia (8.00mm)
Outer Dimension 1.181" W x 0.787" H (30.00mm x 20.00mm)
Mounting Type Chassis Mount
Length 0.787" (20.00mm)
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Other Names 732-3617
Standard Package 40
Win Source Part Number 1227151-7427153S
Ultra Librarian 3D Model Ultra Librarian 7427153S CAD Model

Description

The Würth Elektronik Star-Ring 732-3617 is a round cable ferrite designed for use in filters. It is packaged in a tray, and has a length of 0.787" (20.00mm).

  • Impedance @ Frequency: 165Ohm @ 100MHz
  • Feature: hinged (snap on), key required
  • Inner Dimension: 0.315" Dia (8.00mm)
  • Outer Dimension: 1.181" W x 0.787" H (30.00mm x 20.00mm)
  • Mounting Type: chassis mount
  • Material: 4W620
  • Supplied by: Würth Elektronik

You May Also Be Interested in

TDK Corporation
FERRITE CORE 100 OHM HINGED 10MM
Need more? Email Us
TDK Corporation
Lowest to $0.9113
TDK Corporation
Clamp Filters For Cable
Lowest to $0.6869
Kemet
FERRITE CORE SOLID 23.5 X 1.5MM
Lowest to $1.7087
TDK Corporation
FERRITE CORE 30 OHM HINGED
Need more? Email Us
TDK Corporation
Ferrite Core Clamp Core 30-Material / FERRITE CORE 150 OHM HINGED 13MM
Lowest to $2.0927
TDK Corporation
FERRITE CORE 50 OHM HINGED 7MM
Lowest to $0.3926
TDK Corporation
FERRITE CORE 50 OHM HINGED 9MM
Lowest to $3.7378
TDK Corporation
Ferrite Core Clamp Core 30-Material / FERRITE CORE 100 OHM HINGED 9MM
Lowest to $0.5986

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess