EN
  • EN
  • DE

GO 30-SMS

Part No GO 30-SMS
Manufacturer LEM USA Inc.
Catalog Current Transducers
Description CURRENT TRANSDUCER GO-SMS SERIES / Current Sensor 30A 1 Channel Hall Effect Bidirectional 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Current Sensors
Mfr LEM USA Inc.
Series GO-SMS
Package Tape & Reel
Product Status Active
For Measuring AC/DC
Sensor Type Hall Effect
Current - Sensing 30A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 26.7mV/A
Frequency DC ~ 300kHz
Linearity ±0.3%
Accuracy ±1.3%
Voltage - Supply 4.5V ~ 5.5V
Response Time 2µs
Current - Supply (Max) 25mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Polarization Bidirectional
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354276-GO 30-SMS
Ultra Librarian 3D Model Ultra Librarian GO 30-SMS CAD Model

Description

The LEM USA Inc. GO-SMS is a current sensor with a bidirectional polarization and a current sensing range of 30A.

  • Sensor Type: Hall effect
  • Output: Ratiometric voltage
  • Current Sensing Range: 30A
  • Polarization: Bidirectional
  • Voltage Supply: 4.5V to 5.5V
  • Supply Current: 25mA
  • Accuracy: ±1.3%
  • Response Time: 2μs
  • Current Type: AC/DC
  • Series: GO-SMS
  • Manufacturer: LEM USA Inc.

You May Also Be Interested in

Asahi Kasei Microsystems
CORELESS CURENT SENSOR / 20A W/S / Current Sensor 35.7A 1 Channel Hall Effect, Open Loop Bidirectional 24-LSSOP (0.220", 5.60mm Width), 10 Leads
Lowest to $12.3788
LEM
Current Transducer LA 25-NP/SP7
Need more? Email Us
LEM
Current Transducers HAS 50 to 600-S
Lowest to $14.3382
LEM
Current Transducer HAT 500~1500-S
Lowest to $53.9549
LEM
-12V~15V 25A Through Hole Current Sensors RoHS
Lowest to $20.3732
Tamura
SENSOR
Lowest to $15.3584
LEM
Current Transducer LA 03~20-PB
Lowest to $7.8205
LEM
Current Sensors RoHS
Lowest to $13.9702
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 13MT 8TSSOP / Current Sensor 13mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Lowest to $3.5315

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0183 $50.1830
25+ $4.1176 $102.9400
38+ $3.9890 $151.5820
52+ $3.8603 $200.7356
67+ $3.7316 $250.0172
90+ $3.3456 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess