EN
  • EN
  • DE

LT308-S7

Part No LT308-S7
Manufacturer LEM
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1191912-LT308-S7
Categories Custom Parts
Manufacturer LEM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT308-S7 CAD Model

Description

The LT308-S7 is a current transducer manufactured by LEM. It is designed for the electronic measurement of DC, AC, pulsed currents, and complex waveforms with galvanic isolation between the primary and secondary circuits. This transducer provides accurate and reliable current measurement in various industrial applications.

Applications

  • Power monitoring and control systems: Used to monitor and control current levels in power distribution networks.
  • Variable speed drives: Employed in motor control applications to measure motor current for precise speed and torque regulation.
  • Uninterruptible Power Supplies (UPS): Used to monitor battery charging and discharging currents, as well as inverter output current.
  • Welding equipment: Provides accurate current feedback for controlling welding parameters.
  • Solar inverters: Measures DC current from solar panels and AC current output from the inverter.

Features

  • Closed-loop (compensated) current transducer: Provides high accuracy and linearity.
  • Galvanic isolation between primary and secondary circuits: Ensures safety and prevents ground loops.
  • Unipolar power supply: Simplifies power supply requirements.
  • Compact design: Suitable for applications with limited space.
  • Excellent accuracy: Provides precise current measurement.
  • High linearity: Ensures accurate measurement over a wide current range.
  • Fast response time: Allows for real-time current monitoring.

Benefits

  • Improved system performance: Accurate current measurement enables precise control and optimization of industrial processes.
  • Enhanced safety: Galvanic isolation protects equipment and personnel from electrical hazards.
  • Reduced energy consumption: Precise monitoring and control of current can lead to energy savings.
  • Increased reliability: Robust design ensures reliable operation in harsh environments.
  • Simplified system design: Compact design and unipolar power supply simplify integration into existing systems.

Additional Details

The LT308-S7 typically operates with a single +5V power supply. The output signal is a current proportional to the primary current. It has a specific measuring range that should be considered for the application. The operating temperature range is typically from -10°C to +85°C. Detailed specifications regarding accuracy, linearity, and response time can be found in the product datasheet available from LEM.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.7085 $99.4170
3+ $40.7865 $122.3595
4+ $39.5119 $158.0476
6+ $38.2374 $229.4244
7+ $36.9628 $258.7396
10+ $33.1390 $331.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess