EN
  • EN
  • DE

LENOVO 00MJ163 - 1.5m SAS Cable (mSAS HD to mSAS)

Part No LENOVO 00MJ163 - 1.5m SAS Cable (mSAS HD to mSAS)
Manufacturer Lenovo
Catalog Cables
Description Lenovo 1.5m SAS. Cable length: 1.5 m, Connector 1: Mini-SAS HD, Connector 2: Mini-SAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1425360-LENOVO 00MJ163 - 1.5m SAS Cable (mSAS HD to mSAS)
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00MJ163 - 1.5m SAS Cable (mSAS HD to mSAS) CAD Model

Description

The LENOVO 00MJ163 is a 1.5 meter SAS cable designed to provide robust, high-speed connectivity for storage networks. It features a high-density mSAS connector on one end and a standard mSAS connector on the other, offering compatibility with a broad range of SAS storage devices and servers. Ideal for data centers and enterprise storage solutions, this cable supports high-speed data transmission and reliable connectivity, playing a crucial role in ensuring efficient storage operations and data integrity. With its 1.5m length, the LENOVO 00MJ163 offers flexibility in connecting devices within server racks and storage enclosures, facilitating optimized cable management and system organization.

You May Also Be Interested in

NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 1M MiniSAS to MiniSAS Cable
Need more? Email Us
NetApp
NetApp 5M QSFP to QSFP Cable
Need more? Email Us
NetApp
Netapp 3M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
Supermicro
Supermicro CBL-SAST-0532. Cable length: 0.5 m, Connector 1: Mini-SAS HD, Connector 2: Mini-SAS
Need more? Email Us
NetApp
NetApp 2M SFP+-SFP+ Cable
Need more? Email Us
NetApp
NetApp 0.5M SFP-SFP Cable
Need more? Email Us
NetApp
NetApp 0.5M Mini SAS HD to HD 12Gb Cable
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess