EN
  • EN
  • DE

LENOVO 00Y3011 - 1U Rack pass through bracket

Part No LENOVO 00Y3011 - 1U Rack pass through bracket
Manufacturer Lenovo
Catalog Rack Options
Description LENOVO 00Y3011 - 1U Rack pass through bracket
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Rack Options
Win Source Part Number 1432244-LENOVO 00Y3011 - 1U Rack pass through bracket
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 00Y3011 - 1U Rack pass through bracket CAD Model

Description

The LENOVO 00Y3011 1U Rack Pass Through Bracket is a critical accessory designed to facilitate efficient cable management and organization within server racks. Crafted with precision to fit seamlessly into any standard 1U rack space, this durable bracket serves as a conduit for cables, allowing them to pass through the rack neatly, preventing tangling, bending, and damage. This pass-through bracket is especially beneficial in high-density server environments where space is at a premium and the management of numerous cables can become challenging. Its robust construction ensures long-lasting reliability, while its design promotes optimal airflow within the rack, contributing to better cooling and operation of the equipment. The simplicity of its installation process means it can be easily integrated into existing setups, making it an invaluable tool for IT professionals seeking to maintain an organized, efficient, and orderly data center environment. The LENOVO 00Y3011 not only provides a practical solution to cable management but also underlines Lenovo's commitment to enhancing the functionality and performance of server and rack installations worldwide.

You May Also Be Interested in

IBM
V7000 rails
Need more? Email Us
IBM
IBM FlashSystem 5200 SFF Expansion rails
Need more? Email Us
IBM
railkit
Need more? Email Us
IBM
rack kit for 2005-B16
Need more? Email Us
IBM
IBM RACK MOUNT KIT
Need more? Email Us
IBM
LTO FIBRE DRIVE MTG KIT L53/D53
Need more? Email Us
IBM
IBM 00Y2437 - Miscellaneous hardware kit of rail kit parts
Need more? Email Us
IBM
FlashSystem 5000 LFF EXP rails
Need more? Email Us
IBM
Expansion enclosure rail kit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess