EN
  • EN
  • DE

LENOVO 01PG588 - Lenovo ThinkSystem 46.1TB (6x 7.68TB, 2.5in, SSD) Drive Pack for DM5000F

Part No LENOVO 01PG588 - Lenovo ThinkSystem 46.1TB (6x 7.68TB, 2.5in, SSD) Drive Pack for DM5000F
Manufacturer Lenovo
Catalog Hard Drives
Description LENOVO 01PG588 - Lenovo ThinkSystem 46.1TB (6x 7.68TB, 2.5in, SSD) Drive Pack for DM5000F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1428320-LENOVO 01PG588 - Lenovo ThinkSystem 46.1TB (6x 7.68TB, 2.5in, SSD) Drive Pack for DM5000F
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 01PG588 - Lenovo ThinkSystem 46.1TB (6x 7.68TB, 2.5in, SSD) Drive Pack for DM5000F CAD Model

Description

The LENOVO 01PG588 is a comprehensive storage solution designed to meet the needs of businesses requiring high-speed, reliable storage. This package includes six 7.68TB SSDs, totaling an impressive 46.1TB of storage capacity, all housed in a 2.5-inch form factor for compact and efficient storage. Designed specifically for use with the Lenovo ThinkSystem DM5000F storage system, these SSDs provide lightning-fast data access speeds, significant improvements in system performance, and reduced power consumption compared to traditional HDDs. The drive pack is an ideal choice for data-intensive applications such as real-time analytics, cloud computing, and database management. Its solid-state technology delivers unsurpassed reliability, endurance, and energy efficiency, making it a perfect upgrade for enterprises looking to maximize their data center's operational efficiency and storage capacity.

You May Also Be Interested in

CISCO
Cisco UCS-HD6T7KEM. HDD size: 3.5", HDD capacity: 6 TB, HDD speed: 7200 RPM
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess