EN
  • EN
  • DE

LENOVO 22L0230 - IBM HDD 9.1GB 68pin SCSI LVDSE

Part No LENOVO 22L0230 - IBM HDD 9.1GB 68pin SCSI LVDSE
Manufacturer Lenovo
Catalog Uncategorized
Description IBM HDD 9.1GB 68pin SCSI LVDSE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1430789-LENOVO 22L0230 - IBM HDD 9.1GB 68pin SCSI LVDSE
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 22L0230 - IBM HDD 9.1GB 68pin SCSI LVDSE CAD Model

Description

The LENOVO 22L0230 is an IBM Hard Disk Drive offering 9.1GB of storage capacity, utilizing the 68-pin SCSI Low Voltage Differential Signaling Enhanced (LVDSE) interface. This HDD is engineered for robust performance and reliability, catering to the needs of enterprise-level servers and workstations that require high-speed data retrieval and storage solutions. The 68-pin SCSI LVDSE interface ensures compatibility with a wide range of systems, providing a secure and stable connection for data transfer. Designed for applications requiring enhanced data integrity and speed, this hard drive incorporates advanced technologies to minimize data errors and optimize performance. Its 9.1GB storage capacity, while modest by modern standards, was tailored for critical applications needing fast access to smaller volumes of data, such as databases and transactional systems. The durable construction and tested reliability of the IBM HDD make it an ideal choice for legacy systems in need of a storage solution that can withstand the rigors of intensive use, maintaining data availability and system efficiency.

You May Also Be Interested in

TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
EMC
DCX8518-0106, DCX, CR16-08, 16GB CORE
Need more? Email Us
TE Connectivity
FSM2JSMAAS=6MM TACT SWITCH SMT
Need more? Email Us
EMC
8 GB Blade - 48 Poer
Need more? Email Us
12
TE Connectivity
ACCESSORY (TERMINAL BLOCK)
Need more? Email Us
TE Connectivity
POWER PCB RELAY 10A 1 FORM C (CO
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881
HP
HP DL350/DL370/DL380 VRM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess