EN
  • EN
  • DE

LENOVO 2582K6G - Express x3100 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M

Part No LENOVO 2582K6G - Express x3100 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Manufacturer Lenovo
Catalog Server
Description Express x3100 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432502-LENOVO 2582K6G - Express x3100 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2582K6G - Express x3100 M4, Xeon 4C E3-1230 80W 3.2GHz/1333M CAD Model

Description

The LENOVO 2582K6G and LENOVO 2582K7G are solid contributions to the Lenovo Express x3100 M4 lineup, aimed at small to mid-sized businesses in search of servers that deliver both high performance and dependability. The 2582K6G model leverages the power of the Intel Xeon 4C E3-1230 processor, providing a robust 3.2 GHz clock speed across its four cores, optimized for multitasking and smoothly running complex business applications. Its 80W TDP represents an optimal mix of performance and energy efficiency, crucial for businesses looking to maintain moderate operating costs. This server supports DDR3 memory at 1333 MHz, allowing for efficient data access and processing, essential for high-performance computing needs. It further assures data integrity through ECC memory support, vital for operations demanding high uptime and reliability. Its scalable design permits the integration of additional disk drives and PCIe cards, ensuring the server's growth alongside the business. The compact tower form factor is an important feature, offering an expandable yet space-saving solution. Moreover, Lenovo’s advanced management tools simplify the deployment and maintenance process, significantly lowering the total cost of ownership.

You May Also Be Interested in

IBM
256GB mem, PVM Enterprise, AME
Need more? Email Us
IBM
9117-MMB 64c 3,1Ghz 768GB mem
Need more? Email Us
IBM
8202-E4C 4C 3.0GHz tower version ( 7567 )
Need more? Email Us
IBM
IBM POWER 520 EXPRESS
Need more? Email Us
IBM
P7 740 Server - 12-Core - V7R3 - 1xOS - P20
Need more? Email Us
IBM
9080-MME-4.02GHZ–32Core
Need more? Email Us
IBM
P6 520 - 1-Core - V7R2 - 1 x OS - 40 USER - P05
Need more? Email Us
IBM
P6 520 - 1-Core - V6R1 - 1 x OS - 35 USER - P05
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess