EN
  • EN
  • DE

LENOVO 2583KAG - Express x3250 M4. Xeon 4C E3-1220v2 69W 3.1GHz/160

Part No LENOVO 2583KAG - Express x3250 M4. Xeon 4C E3-1220v2 69W 3.1GHz/160
Manufacturer Lenovo
Catalog Server
Description Express x3250 M4. Xeon 4C E3-1220v2 69W 3.1GHz/160
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Server
Win Source Part Number 1432486-LENOVO 2583KAG - Express x3250 M4. Xeon 4C E3-1220v2 69W 3.1GHz/160
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 2583KAG - Express x3250 M4. Xeon 4C E3-1220v2 69W 3.1GHz/160 CAD Model

Description

The LENOVO 2583KAG, known as the Express x3250 M4, is a compact, single-socket rack server designed for small to medium-sized businesses and distributed environments. Powered by the Intel Xeon E3-1220v2 processor featuring 4 cores and a clock speed of 3.1GHz, this server delivers robust performance in a 1U form factor. With support for up to 32GB of memory and options for various storage configurations, including hot-swap and simple-swap drives, the x3250 M4 offers flexibility to cater to different workload demands and growth plans. Its energy-efficient design minimizes power consumption, while multiple RAID options protect crucial data. Integrated management tools such as IBM Systems Director and Active System Manager offer streamlined server deployment and maintenance. The x3250 M4 is an excellent choice for businesses looking for a server that combines performance, scalability, and management simplicity in a space-saving design.

You May Also Be Interested in

IBM
9117-MMD 64core 3,8Ghz
Need more? Email Us
IBM
6-core 3.0 GHz POWER7 720
Need more? Email Us
IBM
E8B 12core3,3Ghz ( 2 x 8335 )
Need more? Email Us
IBM
6-Core - V7R2 - 4 x OS - 60 User - P10
Need more? Email Us
IBM
ESERVER I5 MODEL 570
Need more? Email Us
IBM
P7 720 - 6-Core - 1xOS - UNLTD USERS - P10
Need more? Email Us
IBM
IBM POWER S922 Server - 16-Core 3.4 - 3.9 GHZ
Need more? Email Us
IBM
9117 Model MMB 16core3,1Ghz
Need more? Email Us
IBM
P7 740 Server - 4-Core 3.3GHz - PVM Enterprise
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess