EN
  • EN
  • DE

LENOVO 45W2398 - Twinax Active 1m

Part No LENOVO 45W2398 - Twinax Active 1m
Manufacturer Lenovo
Catalog IT infrastructure Accessories
Description Twinax Active 1m
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1424241-LENOVO 45W2398 - Twinax Active 1m
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W2398 - Twinax Active 1m CAD Model

Description

The LENOVO 45W2398 represents a high-quality Twinax Active Cable designed for exceptional network connectivity over short distances. Measuring 1 meter in length, this cable is specifically engineered for direct attachment applications within data centers, facilitating high-speed connections between servers, switches, and storage devices. The use of active twinaxial technology ensures robust signal integrity and superior performance, reducing the possibility of transmission errors and enhancing overall network reliability. Its compatibility with a wide range of Lenovo networking equipment makes it a versatile solution for establishing high-bandwidth links essential for data-intensive applications. The compact and durable design of this Twinax Active Cable allows for easy installation and routing within crowded racks and enclosures, promoting better airflow and cable management. It epitomizes the balance between performance, quality, and practicality, making it an indispensable tool for modern data center operations.

You May Also Be Interested in

Dell
CADDY PW-SERIES 3.5
Need more? Email Us
Dell
CADDY 3.5 SC280 SCV2080 COMPELLENT
Need more? Email Us
Dell
DD4200 4U BEZEL
Need more? Email Us
Dell
FRONTBEZEL R520 R720 R820
Need more? Email Us
Dell
CADDY BRACKET R740XD 2.5 TO 3.5 MID
Need more? Email Us
Dell
BACKPLANE 4X3.5 EXPANDER R740XD
Need more? Email Us
Dell
CADDY C6220 3.5
Need more? Email Us
Dell
CADDY OPTIPLEX 3.5
Need more? Email Us
Dell
DS-6510B License
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess