EN
  • EN
  • DE

LENOVO 45W4475 - 1GE Copper RJ-45 100m SFP

Part No LENOVO 45W4475 - 1GE Copper RJ-45 100m SFP
Manufacturer Lenovo
Catalog San
Description IBM 1GE copper RJ-45 100 m SFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432403-LENOVO 45W4475 - 1GE Copper RJ-45 100m SFP
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W4475 - 1GE Copper RJ-45 100m SFP CAD Model

Description

The LENOVO 45W4475 1GE Copper RJ-45 100m SFP is a compact, high-performance transceiver module designed for Gigabit Ethernet connections over copper wiring. This module facilitates the connection of a wide range of networking equipment via standardized RJ-45 connectors, supporting distances up to 100 meters. It is perfectly suited for extending network connections to remote areas of a building or campus without the need for fiber optic cabling. The 1GE Copper RJ-45 SFP is ideal for use in enterprise networks, data centers, and small business networks, offering a reliable, cost-effective solution for network expansions or upgrades. With easy installation and compatibility with a wide array of Lenovo networking devices, it is an essential component for achieving efficient and scalable network infrastructures.

You May Also Be Interested in

HP
HP Flexnetwork 7500 2-port 10GbE XFP SC Module
Need more? Email Us
Lenovo
Metro Edge Premium Activation
Need more? Email Us
HP
HP DC SAN 48-Port 8GB FC Switch
Need more? Email Us
HP
HP DC04 Core Switching Blade
Need more? Email Us
HP
HP StorageWorks 4/64 SAN Switch Power PackThe HP StorageWorks 4/64 SAN Switch and 4/64 Power Pack offers flexible connectivity for a performance-level storage area network (SAN)
Need more? Email Us
HP
HP ProCurve Ethernet Switch - 4 x SFP (
Need more? Email Us
HP
Unmanaged ProCurve Switch
Need more? Email Us
HP
HP SN6000 Stackable 8Gb 24-port Dual Power Fibre Channel SwitchHP SN6000 Stackable 8Gb Fibre Channel Switches make Enterprise SANs affordable, manageable, and easy-to-grow as more FC ports are needed
Need more? Email Us
HP
HP BladeSystem 16Gb/16
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess