EN
  • EN
  • DE

LENOVO 45W4744 - 10GE LR 10km SFP+

Part No LENOVO 45W4744 - 10GE LR 10km SFP+
Manufacturer Lenovo
Catalog San
Description IBM 10GBASE-LR 1310 nm 10 km SFP+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category San
Win Source Part Number 1432420-LENOVO 45W4744 - 10GE LR 10km SFP+
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 45W4744 - 10GE LR 10km SFP+ CAD Model

Description

The LENOVO 45W4744 is a 10 Gigabit Ethernet Long Range (10GE LR) SFP+ transceiver designed for high-speed data transmission over long distances. This transceiver module is capable of transmitting data at rates of up to 10 Gbps, with a maximum distance of 10 kilometers on single-mode fiber (SMF). It is an ideal solution for connecting data centers, enterprise networks, and high-performance computing environments that require reliable, high-speed connectivity over considerable distances. The SFP+ form factor allows for easy installation into compatible networking equipment, such as switches and routers, providing an efficient and cost-effective way to extend the reach of a network without significant infrastructure investments. The LENOVO 45W4744 supports the standard 1310 nm wavelength, ensuring compatibility with existing SMF infrastructure. With its advanced optics and robust design, this transceiver ensures optimal performance, durability, and reliability for critical network applications. It exemplifies Lenovo's commitment to providing state-of-the-art networking solutions that address the demand for increased network performance, capacity, and flexibility.

You May Also Be Interested in

HP
HP DC SP8 Control Processor Blade Board
Need more? Email Us
IBM
BACK END 8GB SWITCH
Need more? Email Us
HP
HP DC04 Core Switching Blade
Need more? Email Us
HP
HP CISCO CATALYST 1GBE 3120G SWITCH
Need more? Email Us
HP
HP SN6000 Stackable 8Gb 24-port Single Power Fibre Channel SwitchHP SN6000 Stackable 8Gb Fibre Channel Switches make Enterprise SANs affordable, manageable, and easy-to-grow as more FC ports are needed
Need more? Email Us
HP
HP SN3000B 16GB 24-port FC Switch
Need more? Email Us
HP
HP Flexnetwork 7500 6000W AC Power Supply
Need more? Email Us
HP
HP ProCurve Ethernet Switch - 4 x SFP (
Need more? Email Us
HP
HP 16GB/16 SAN Switch for Bladesystems
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess