EN
  • EN
  • DE

LENOVO 46W2717 - Intel Xeon 10C Processor Model E5-2690 v2 130W 3.0 3.0GHz/1866MHz/25MB

Part No LENOVO 46W2717 - Intel Xeon 10C Processor Model E5-2690 v2 130W 3.0 3.0GHz/1866MHz/25MB
Manufacturer Lenovo
Catalog CPU
Description IBM E5-2690 v2 10C 3.0GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1427099-LENOVO 46W2717 - Intel Xeon 10C Processor Model E5-2690 v2 130W 3.0 3.0GHz/1866MHz/25MB
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 46W2717 - Intel Xeon 10C Processor Model E5-2690 v2 130W 3.0 3.0GHz/1866MHz/25MB CAD Model

Description

The LENOVO 46W2717 boasts the Intel Xeon E5-2690 v2, a ten-core processor that redefines performance and efficiency for high-end server environments. With a remarkable base frequency of 3.0GHz and a 130W thermal design power (TDP), this processor is designed to handle heavy computational tasks and multitasking without faltering. Its 25MB cache further accelerates data retrieval, making it perfect for data-intensive applications. Operating with a 1866MHz memory speed, it allows for faster data processing and improved system responsiveness. The E5-2690 v2 is based on Intel's Ivy Bridge architecture, offering upgrades in power efficiency and performance over previous models. It supports Intel's Hyper-Threading Technology, enabling up to 20 threads per processor to optimize workload distribution. Intel Turbo Boost Technology dynamically increases the processor's frequency to meet the demands of peak workloads, providing businesses with the computing power they need when they need it. Ideal for critical enterprise applications, the LENOVO 46W2717 is a powerhouse processor option for LENOVO servers that require top-tier performance capabilities.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Gold 6252 2.1GHz 24C 35.75MB 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Platinum 8276 2.20GHz 28C 38.5MB 165W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-3106-V5, 1.7 GHz
Need more? Email Us
EMC
EMC CPU Heatsink
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V10 - Intel Xeon Processor E3-1230, 3.2 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess