EN
  • EN
  • DE

LENOVO 49Y5834 - IBM 64GB SATA 1.8in MLC Enterprise Value SSD

Part No LENOVO 49Y5834 - IBM 64GB SATA 1.8in MLC Enterprise Value SSD
Manufacturer Lenovo
Catalog Uncategorized
Description Lenovo 49Y5834. SSD capacity: 64 GB, SSD form factor: 1.8", Read speed: 350 MB/s, Write speed: 100 MB/s, Data transfer rate: 6 Gbit/s
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized
Win Source Part Number 1431155-LENOVO 49Y5834 - IBM 64GB SATA 1.8in MLC Enterprise Value SSD
Manufacturer Lenovo
Ultra Librarian 3D Model Ultra Librarian LENOVO 49Y5834 - IBM 64GB SATA 1.8in MLC Enterprise Value SSD CAD Model

Description

The LENOVO 49Y5834 is an IBM 64GB Solid State Drive (SSD) designed for enterprise-level applications. It uses Multi-Level Cell (MLC) NAND flash memory technology to store data. The drive is small, with a form factor of 1.8 inches, making it suitable for use in servers and high-density computing environments where space is at a premium. It connects to systems via a SATA interface, which is widely supported and offers reliable performance. This SSD is known for its value proposition, offering a cost-effective solution for businesses looking to upgrade from traditional hard drives to SSD technology without breaking the bank. The drive is engineered to provide high-speed data transfers and improved system responsiveness. It enhances boot times, application loading times, and overall system performance. Moreover, being an SSD, it has no moving parts, which results in increased durability, better shock resistance, and lower power consumption compared to HDDs. This drive is particularly beneficial for enterprise environments requiring 24/7 operations, as it delivers consistent performance while maintaining data integrity. Overall, the LENOVO 49Y5834 SSD is an excellent choice for businesses seeking to improve their IT infrastructure with a reliable, cost-efficient storage solution.

You May Also Be Interested in

TE Connectivity
MQS STIFTE MAGAZ
Lowest to $0.0859
EMC
8 GB Blade - 48 Poer
Need more? Email Us
TE Connectivity
IM01NS=IM RELAY 140 MW 3 V
Need more? Email Us
TE Connectivity
GENERAL PURPOSE RELAYS V23092-A1
Need more? Email Us
HP
Hewlett Packard Enterprise FlexFabric 554FLB
Need more? Email Us
Dell
PDU UNIT x4
Need more? Email Us
TE Connectivity
PIN, SOLID, SIZE 16, 16-20AWG, N
Need more? Email Us
TE Connectivity
732-0729-16
Lowest to $151.8881

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess