EN
  • EN
  • DE

LBC847AN3T5G

Part No LBC847AN3T5G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827214-LBC847AN3T5G
Ultra Librarian 3D Model Ultra Librarian LBC847AN3T5G CAD Model

Description

The LBC847AN3T5G is a general-purpose Bipolar Junction Transistor (BJT) manufactured by Leshan Radio. It is designed for a wide range of amplifier and switching applications. This NPN transistor features a collector current of 100mA and a collector-emitter voltage of 45V. Its key characteristics make it suitable for various low-power applications.

Applications:

  • General-purpose amplification: Used in preamplifiers, audio amplifiers, and signal amplifiers.
  • Switching circuits: Employed in low-current switching applications, such as driving small relays or LEDs.
  • Signal processing: Can be utilized in signal conditioning circuits, such as signal shaping and filtering.
  • Consumer electronics: Found in various consumer devices, including radios, televisions, and audio equipment.
  • Small signal amplification: Suitable for applications where a small signal needs to be amplified.

Features:

  • NPN Transistor: Offers versatile applications in various electronic circuits.
  • Low Collector-Emitter Saturation Voltage: Ensures efficient switching performance.
  • High Current Gain (hFE): Provides good amplification capabilities.
  • Small Surface Mount Package: Facilitates compact design and automated assembly.
  • Lead-Free Finish: Compliant with environmental regulations, making it suitable for modern electronic devices.

Benefits:

  • Versatile Application: Can be used in diverse amplifier and switching circuits.
  • Efficient Switching: Low saturation voltage enhances switching efficiency.
  • Good Amplification: High current gain ensures effective signal amplification.
  • Compact Design: Small package allows for high-density circuit layouts.
  • Environmentally Friendly: Lead-free finish ensures compliance with environmental standards.

Technical Specifications:

  • Transistor Type: NPN
  • Collector-Emitter Voltage (VCEO): 45V
  • Collector Current (IC): 100mA
  • DC Current Gain (hFE): Typically between 110 and 800 (depending on the specific grade)
  • Package: SOT-323

The LBC847AN3T5G from Leshan Radio is a reliable and versatile BJT suitable for a wide variety of electronic applications requiring amplification or switching functionalities. Its compact size and lead-free finish make it a popular choice for modern electronic designs.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,175+ $0.0266 $57.8550
5,265+ $0.0219 $115.3035
8,335+ $0.0208 $173.3680
11,115+ $0.0208 $231.1920
14,710+ $0.0196 $288.3160
18,750+ $0.0185 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 312,000 pieces
MOQ: 2175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess