EN
  • EN
  • DE

LMBZ5240BLT1G

Part No LMBZ5240BLT1G
Manufacturer Leshan Radio
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827917-LMBZ5240BLT1G
Ultra Librarian 3D Model Ultra Librarian LMBZ5240BLT1G CAD Model

Description

The LMBZ5240BLT1G is a Zener diode manufactured by Leshan Radio. This diode is engineered to provide voltage regulation and overvoltage protection in diverse electronic applications. Its key characteristic is a stable reverse breakdown voltage, which enables it to maintain a consistent voltage level when reverse-biased above a certain threshold.

Applications

  • Voltage Regulation: Used in power supplies and voltage regulators to maintain a stable output voltage despite variations in input voltage or load current.
  • Overvoltage Protection: Safeguards sensitive components from damage caused by voltage spikes, surges, and electrostatic discharge (ESD).
  • Reference Voltage Generation: Provides a precise and stable reference voltage for analog circuits, data converters, and measurement systems.
  • Voltage Clamping: Limits the maximum voltage in a circuit to protect components from overvoltage stress.
  • Transient Suppression: Absorbs transient voltage spikes caused by switching events, inductive loads, or external disturbances.

Features

  • Stable Zener Voltage: Offers a well-defined and consistent Zener breakdown voltage with low temperature coefficient.
  • Low Reverse Leakage: Minimizes current leakage in the reverse-biased state, improving efficiency and reducing power consumption.
  • Small Surface-Mount Package: Enables compact and space-efficient circuit designs, facilitating automated assembly.
  • High Surge Capability: Withstands transient surge currents without significant degradation or failure.
  • Pb-Free Construction: Complies with RoHS environmental standards, eliminating lead content for environmental compatibility.

Benefits

  • Precise Voltage Regulation: Ensures a stable and reliable output voltage in regulated power supplies and voltage references.
  • Effective Overvoltage Protection: Shields sensitive components from damage due to voltage transients and surges.
  • Compact Design: Allows for miniaturization of electronic circuits and efficient use of board space.
  • Enhanced System Reliability: Improves the overall reliability and robustness of electronic systems.
  • Environmentally Friendly: Reduces environmental impact by eliminating lead content in compliance with RoHS regulations.

Additional Details

The LMBZ5240BLT1G is typically housed in a small surface-mount package, such as SOD-323. It's essential to refer to the manufacturer's datasheet for detailed specifications, including the Zener voltage, reverse leakage current, power dissipation rating, and surge current capability. The Zener voltage is the primary parameter, specifying the reverse voltage at which the diode begins to conduct and regulate voltage. The reverse leakage current represents the current that flows when the diode is reverse-biased below the Zener voltage. The power dissipation rating indicates the maximum power the diode can safely dissipate. The surge current capability specifies the maximum transient current the diode can withstand. Proper thermal management is crucial, especially at higher power levels. The datasheet provides guidance on thermal resistance and recommended operating conditions. This Zener diode finds applications in consumer electronics, industrial automation, telecommunications, and automotive systems, providing reliable voltage regulation and overvoltage protection.The Zener voltage for this part is likely around 10V but should be verified by the datasheet.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
3,850+ $0.0150 $57.7500
9,350+ $0.0124 $115.9400
14,425+ $0.0120 $173.1000
20,000+ $0.0116 $232.0000
25,775+ $0.0112 $288.6800
34,485+ $0.0101 $348.2985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 3850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess