EN
  • EN
  • DE

LN2312LT1G

Part No LN2312LT1G
Manufacturer Leshan Radio
Catalog Misc Products
Description 20V N-Channel Enhancement-Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828041-LN2312LT1G
Ultra Librarian 3D Model Ultra Librarian LN2312LT1G CAD Model

Description

The LN2312LT1G is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Leshan Radio. It is designed for various switching and power management applications in electronic circuits. MOSFETs are preferred for their high input impedance, low on-resistance, and fast switching speeds.

Applications:

  • Load switching in portable devices
  • Power management circuits
  • Battery protection circuits
  • DC-DC converters
  • Motor control

Features:

  • P-channel enhancement mode MOSFET
  • Low on-resistance (RDS(on))
  • Low gate threshold voltage (VGS(th))
  • Surface Mount Device (SMD) package (SOT-23)
  • Fast switching speed

Benefits:

  • Provides efficient load switching, reducing power loss and heat generation.
  • Simplifies power management design with its low gate threshold voltage.
  • Minimizes board space usage due to its compact SOT-23 package.
  • Improves system reliability by reducing power dissipation.
  • Enables high-frequency switching applications.

Additional Details:

The LN2312LT1G is typically packaged in a SOT-23 package. It features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating of approximately -2.2A. The on-resistance (RDS(on)) is typically around 120 mΩ at a gate-source voltage (VGS) of -4.5V. It is crucial to refer to the device's datasheet for precise electrical specifications, including gate charge, input capacitance, and output capacitance, to ensure optimal performance in the intended application. The operating temperature range usually lies between -55°C and +150°C. This MOSFET is well-suited for use in a variety of applications, including power supplies, portable electronics, and motor control circuits, where efficient switching and power management are required. Proper thermal management and heat sinking may be necessary depending on the operating conditions.

When selecting a MOSFET, key parameters to consider include drain-source voltage, drain current, on-resistance, gate threshold voltage, and operating temperature range to meet the specific requirements of the application.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1,295+ $0.0387 $50.1165
3,145+ $0.0318 $100.0110
4,875+ $0.0308 $150.1500
6,715+ $0.0298 $200.1070
8,685+ $0.0288 $250.1280
11,630+ $0.0258 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,220 pieces
MOQ: 1295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess