EN
  • EN
  • DE

GD74F245

Part No GD74F245
Manufacturer LG
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1060648-GD74F245
Categories OEM Parts(F-I)
Manufacturer LG
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GD74F245 CAD Model

Description

The GD74F245 is a high-speed octal bus transceiver manufactured by LG. This device is designed for asynchronous two-way communication between data buses. It features three-state outputs that allow multiple devices to share a common bus.

Applications:

  • Data bus interface
  • Memory interface
  • Communication systems
  • Peripheral device interface
  • Microprocessor systems

Features:

  • Octal transceiver: 8-bit data transfer
  • Three-state outputs: Allows for multiple devices on the bus
  • High-speed operation: Fast propagation delay
  • Bidirectional data flow: Data can flow in either direction
  • TTL compatible inputs and outputs

Benefits:

  • Simplified bus interface: Reduces component count
  • Improved system performance: High-speed data transfer
  • Flexibility: Bidirectional data flow
  • Easy to use: TTL compatible inputs and outputs

Additional Details:

The GD74F245 acts as a buffer and transceiver, enabling efficient data transfer between two buses. The direction of data flow is controlled by a direction control (DIR) input. When DIR is high, data flows from A to B; when DIR is low, data flows from B to A. The output enable (OE) input controls the three-state outputs. When OE is low, the outputs are enabled; when OE is high, the outputs are in a high-impedance state, effectively disconnecting the device from the bus. This feature is crucial for preventing bus contention when multiple devices share the same bus.

Technical Specifications (Typical):

  • Function: Octal Bus Transceiver
  • Number of bits: 8
  • Propagation Delay: (Consult Datasheet for specific value, typically in the nanosecond range)
  • Supply Voltage: 5V
  • Operating Temperature Range: (Consult Datasheet for specific range)
  • Package Type: DIP-20 or SOIC-20

You May Also Be Interested in

Dell
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hewlett Packard
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess