The LM329BH from Linear Technology is a precision voltage reference renowned for its stability and accuracy. Designed to provide a fixed 6.9V output voltage, this device is a zener diode that operates in the temperature range of -55°C to +125°C, making it suitable for a wide array of applications, including industrial, automotive, and telecommunications systems.
Key Features:
- Stable Voltage Output: The LM329BH offers a precise 6.9V output, which is critical for applications requiring consistent performance over varying conditions.
- Low Dynamic Impedance: Its dynamic impedance is minimized, ensuring that the output voltage remains stable with changes in current.
- Wide Operating Temperature Range: It is designed to operate reliably over a broad temperature range, making it ideal for challenging environments.
- High Accuracy: With tight voltage tolerances, the LM329BH provides the precision needed for sensitive electronics and measurement equipment.
- Long-Term Stability: The device is engineered for excellent long-term stability, which is crucial for maintaining system accuracy over time.
Applications:
- Analog-to-Digital Converters (ADCs)
- Digital-to-Analog Converters (DACs)
- Power Supplies
- Precision Instrumentation
- Industrial Controls
The LM329BH is encapsulated in a hermetically sealed TO-46 package, which provides additional protection against environmental factors, further enhancing its reliability. Its compact form factor makes it easy to integrate into a variety of circuit designs without requiring significant board space.
Whether you are designing a precision measurement device or a stable power supply, the LM329BH from Linear Technology is an excellent choice for a dependable voltage reference that delivers performance you can trust.