EN
  • EN
  • DE

LT1013MJ8

Part No LT1013MJ8
Manufacturer Linear Technology
Description Quad Precision Op Amp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204727-LT1013MJ8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1013MJ8 CAD Model

Description

The LT1013MJ8 is a high-performance, dual precision operational amplifier (op-amp) from Linear Technology, an Analog Devices brand. It is designed to offer stability and accuracy in a variety of applications, including industrial, automotive, and communication systems. This op-amp features a combination of low offset voltage, high input impedance, low drift, and high gain bandwidth product, making it a versatile choice for engineers and designers.

Key Features

  • Precision Specifications: The LT1013MJ8 boasts a low input offset voltage and drift, ensuring precise performance over a wide range of operating conditions.
  • Dual Amplifier Design: This product contains two independent op-amps in an 8-lead TO-99 metal can package, providing compact and efficient dual-channel operation.
  • High Gain Bandwidth: With a high gain bandwidth product, the LT1013MJ8 is capable of handling a wide range of frequencies, making it suitable for various signal processing tasks.
  • Low Power Consumption: It is designed for low power consumption, which is critical for battery-powered and energy-efficient applications.
  • Stable with Capacitive Loads: The LT1013MJ8 is stable when driving capacitive loads, a crucial characteristic for applications with reactive components.

Applications

The LT1013MJ8 is a versatile component that can be used in a variety of electronic circuits. Some of the typical applications include:

  • Active filters
  • Data acquisition systems
  • Instrumentation
  • Process control
  • Audio electronics
  • Precision amplifiers

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1013MJ8 is no exception. It is manufactured to the highest standards, ensuring reliability and performance in even the most demanding environments. Whether you're designing a sophisticated industrial system or a high-fidelity audio application, the LT1013MJ8 from Linear Technology is an excellent choice for your operational amplifier needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess