EN
  • EN
  • DE

LT1017MH

Part No LT1017MH
Manufacturer Linear Technology
Description Micropower Dual Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204756-LT1017MH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1017MH CAD Model

Description

The LT1017MH is a versatile dual comparator from Linear Technology, designed to offer precise voltage comparisons and a stable operation across a wide range of applications. Known for its reliability and performance, this precision device is well-suited for industrial, automotive, and consumer electronics where accurate voltage monitoring is critical.

Key Features

  • Voltage Range: The LT1017MH operates on a single supply voltage ranging from 1V to 18V or dual supplies of ±0.5V to ±9V, providing flexibility for various circuit designs.
  • Low Power Consumption: With its low power requirements, the LT1017MH is an excellent choice for battery-powered devices, helping to extend battery life and reduce energy costs.
  • High Accuracy: The comparator boasts a tight offset voltage specification, ensuring high accuracy in voltage comparison and decision-making processes.
  • Fast Response Time: It features a fast response time, which is crucial for applications where quick decision making based on voltage levels is required.
  • Output Stage: The push-pull output stage of the LT1017MH allows for direct connection to TTL or CMOS logic levels, making it easy to interface with other digital components.
  • Temperature Range: This device is designed to operate over a wide temperature range, making it suitable for harsh environments.

Applications

The LT1017MH is a highly adaptable component that can be used in a variety of applications, including:

  • Threshold detectors
  • Window comparators
  • TTL/CMOS to DTL/RTL level converters
  • Battery chargers
  • Switching power supplies
  • Motor controllers

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1017MH is no exception. It is manufactured to the highest standards to ensure consistent performance and dependability for critical applications. With its robust design and proven technology, the LT1017MH is a reliable choice for designers and engineers looking for a comparator that they can trust to perform in the most demanding situations.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess